PFC/PWM Combination controller with 16V/10V VCC UVLO and 6.75V/3.75V PWM UVLO, 0°C to 70°C 20-PDIP 0 to 70 Product overview: UCC38502N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 10V, 6.75V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 16V, 10V, 6.75V, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC38502N can be used for catalog matching and distributor lookup.
Power Factor Controller With Post Regulator, Current-mode, 1.2A, 200kHz Switching Freq-Max, BICMOS, PDIP20
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 759-UCC38502N | UCC38502N |
| Product Name | 16V 10V 6.75V Power Management IC | |
| Package Type | Other; N | DIP; Other; PDIP20 |