Manufacturer: Texas Instruments
Win Source Part Number: 901756-UCC38084P
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buck, Boost, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 4.1V ~ 15V
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC REG CTRLR MULT TOPOLOGY 8DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 901756-UCC38084P | UCC38084P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC38084P | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | DIP; Other; 8-PDIP |