Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC3941D-3 UCC3941D-3

Description
Manufacturer: Unitrode Win Source Part Number: 901767-UCC3941D-3 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 200mA 8-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Unitrode Win Source Part Number: 901767-UCC3941D-3 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 200mA 8-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC3941D-3 - 901767-UCC3941D-3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC3941D-3
901767-UCC3941D-3
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC3941D-3 901767-UCC3941D-3
Manufacturer: Unitrode Win Source Part Number: 901767-UCC3941D-3 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 200mA 8-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Unitrode
Win Source Part Number: 901767-UCC3941D-3
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 200mA 8-SOIC (0.154", 3.90mm Width)
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - UCC3941D-3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
UCC3941D-3
PMIC - Voltage Regulators - DC DC Switching Regulators UCC3941D-3
0.2A, 200KHZ BICMOS, PDSO8

0.2A, 200KHZ BICMOS, PDSO8

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - UCC3941D-3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
UCC3941D-3
PMIC - Voltage Regulators - DC DC Switching Regulators UCC3941D-3
IC REG BST SYNC 3.3V 0.2A 8SOIC

IC REG BST SYNC 3.3V 0.2A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 901767-UCC3941D-3 UCC3941D-3 UCC3941D-3
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC3941D-3 PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904529 - RS Components, Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Management IC - 748-ICE2BS01 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP3604AR - Lingto Electronic Limited
Specs
IOUT 0.1200 amps
fsw 120 kHz
View Details