Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3580DTR-1 UCC3580DTR-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 938075-UCC3580DTR-1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Forward Converter Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 8.5V ~ 16V Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938075-UCC3580DTR-1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Forward Converter Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 8.5V ~ 16V Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3580DTR-1 - 938075-UCC3580DTR-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3580DTR-1
938075-UCC3580DTR-1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3580DTR-1 938075-UCC3580DTR-1
Manufacturer: Texas Instruments Win Source Part Number: 938075-UCC3580DTR-1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Forward Converter Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 8.5V ~ 16V Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 938075-UCC3580DTR-1
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Forward Converter Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 8.5V ~ 16V
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 938075-UCC3580DTR-1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3580DTR-1
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PMIC with Buck-Boost Pre-Regulator, 5 Linear Regulators, and SPI - A81411KEVGTR-1 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Package Type Other; 40-Pin QFN
View Details
2 suppliers
Switching Regulators - 1783478 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 95.5 %
View Details