Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC1806L883B UCC1806L883B

Description
Manufacturer: Texas Instruments Win Source Part Number: 938045-UCC1806L883B Operating Temperature Range: -55°C ~ 125°C (TJ) Features: Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Supply Voltage: 8V ~ 14.5V Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938045-UCC1806L883B Operating Temperature Range: -55°C ~ 125°C (TJ) Features: Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Supply Voltage: 8V ~ 14.5V Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC1806L883B - 938045-UCC1806L883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC1806L883B
938045-UCC1806L883B
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC1806L883B 938045-UCC1806L883B
Manufacturer: Texas Instruments Win Source Part Number: 938045-UCC1806L883B Operating Temperature Range: -55°C ~ 125°C (TJ) Features: Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 20-LCCC (8.89x8.89) Package: Bulk Package: 20-CLCC Mounting: Surface Mount Supply Voltage: 8V ~ 14.5V Categories: Integrated Circuits (ICs) Case / Package: 20-LCCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 938045-UCC1806L883B
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 20-LCCC (8.89x8.89)
Package: Bulk
Package: 20-CLCC
Mounting: Surface Mount
Supply Voltage: 8V ~ 14.5V
Categories: Integrated Circuits (ICs)
Case / Package: 20-LCCC (8.89x8.89)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC1806L883B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC1806L883B
PMIC - Voltage Regulators - DC DC Switching Controllers UCC1806L883B
UCC1806 LOW POWER, DUAL OUTPUT,

UCC1806 LOW POWER, DUAL OUTPUT,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 938045-UCC1806L883B UCC1806L883B
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC1806L883B PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; 20-LCCC (8.89x8.89)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672746 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear + Switching - CY39C031WQN-G-312-JNEFE1 - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs
VIN 2.5 to 5.5 volts
View Details
3 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AN-5 - 910599-ADP1148AN-5 - Win Source Electronics
Specs
Configuration / Function Buck
Package Type DIP; Other; 14-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers