Manufacturer: Texas Instruments
Win Source Part Number: 901759-UCC3830DWTR-5
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
SWITCHING CONTROLLER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 901759-UCC3830DWTR-5 | UCC3830DWTR-5 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3830DWTR-5 | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; Bulk |