Fixed Positive LDO Regulator, 15V, 1V Dropout, BIPolar, PSFM3
UPC2415AHF - THREE TERMINAL LOW Product overview: UPC2415AHF-AZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UPC2415AHF-AZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 390244-UPC2415AHF-AZ
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
UPC2415AHF - THREE TERMINAL LOW
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UPC2415AHF-AZ | 776-UPC2415AHF-AZ | 390244-UPC2415AHF-AZ | UPC2415AHF-AZ |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - UPC2415AHF-AZ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | |||
| Package Type | Other; Bulk | |||
| Output Voltage | 15 volts | 15 volts | ||
| IOUT | 1 amps | 1 amps |