Edmund Optics Inc. 30mm BBAR Coated Right Angle Prism, VIS-NIR Coated NT84-519

Description
Ideal for Low Power Laser Sources Multiple BBAR Coatings Available Ray Deviation of 90° Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle Prisms are ideal for a range of low power laser line applications. The BBAR coating improves transmission efficiency when compared to uncoated or metalized right angle prisms. Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.
Description
Ideal for Low Power Laser Sources Multiple BBAR Coatings Available Ray Deviation of 90° Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle Prisms are ideal for a range of low power laser line applications. The BBAR coating improves transmission efficiency when compared to uncoated or metalized right angle prisms. Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
30mm BBAR Coated Right Angle Prism, VIS-NIR Coated
NT84-519
30mm BBAR Coated Right Angle Prism, VIS-NIR Coated NT84-519
Ideal for Low Power Laser Sources Multiple BBAR Coatings Available Ray Deviation of 90° Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle Prisms are ideal for a range of low power laser line applications. The BBAR coating improves transmission efficiency when compared to uncoated or metalized right angle prisms. Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.
  • Ideal for Low Power Laser Sources
  • Multiple BBAR Coatings Available
  • Ray Deviation of 90°

Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle Prisms are ideal for a range of low power laser line applications. The BBAR coating improves transmission efficiency when compared to uncoated or metalized right angle prisms. Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT84-519
Product Name 30mm BBAR Coated Right Angle Prism, VIS-NIR Coated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Roof Prisms - RP-230-BK7 - CASTECH, Inc.
Specs
Prism Type Roof
Largest Dimension 31.5 mm (1.24 inch)
Prism Material BK7 Glass
View Details
Brewster Angle Dispersing Prism, Ultrafast, UVFS, 15 mm, 185-2100 nm - 06SB10 - Newport MKS
Specs
Prism Material UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
Surface Flatness λ/10
View Details
Fresnel Prism - PR 709 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details