Edmund Optics Inc. 22mm Littrow Dispersion Prism Uncoated NT43-649

Description
Ray Deviation of 60° If Coated Ideal as a Dispersion Prism if Uncoated Right Handed Image TECHSPEC® 30° - 60° - 90° Littrow Dispersion Prisms can be used for a variety of applications. Uncoated littrow dipersion prisms are used to disperse light into its component spectrum. Coated littrow dipersion prisms are used to deviate the line of sight by 60°.
Description
Ray Deviation of 60° If Coated Ideal as a Dispersion Prism if Uncoated Right Handed Image TECHSPEC® 30° - 60° - 90° Littrow Dispersion Prisms can be used for a variety of applications. Uncoated littrow dipersion prisms are used to disperse light into its component spectrum. Coated littrow dipersion prisms are used to deviate the line of sight by 60°.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
22mm Littrow Dispersion Prism Uncoated
NT43-649
22mm Littrow Dispersion Prism Uncoated NT43-649
Ray Deviation of 60° If Coated Ideal as a Dispersion Prism if Uncoated Right Handed Image TECHSPEC® 30° - 60° - 90° Littrow Dispersion Prisms can be used for a variety of applications. Uncoated littrow dipersion prisms are used to disperse light into its component spectrum. Coated littrow dipersion prisms are used to deviate the line of sight by 60°.
  • Ray Deviation of 60° If Coated
  • Ideal as a Dispersion Prism if Uncoated
  • Right Handed Image

TECHSPEC® 30° - 60° - 90° Littrow Dispersion Prisms can be used for a variety of applications. Uncoated littrow dipersion prisms are used to disperse light into its component spectrum. Coated littrow dipersion prisms are used to deviate the line of sight by 60°.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT43-649
Product Name 22mm Littrow Dispersion Prism Uncoated
Prism Material BK7 Glass
Unlock Full Specs
to access all available technical data

Similar Products

Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Retro-Reflectors - RRP-380-285-BK7 - CASTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector
Largest Dimension 38 mm (1.5 inch)
Prism Material BK7 Glass
View Details
Anamorphic Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Anamorphic
Largest Dimension 12 mm (0.4724 inch)
Prism Material SF-11
View Details
Right-Angle Prism, Precision, UVFS, 12.7 mm, λ/10, 430-700 nm - 05SR20AR.14 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details