Edmund Optics Inc. 25.4mm Corner Cube Prism Silver and VIS 0 Coated NT48-607

Description
Incident Light is Reflected Back to the Source 3 Arcsecond Beam Deviation Ideal for Alignment Also Available Mounted Corner cube retroreflectors are designed to reflect any ray or beam entering the prism face, regardless of the orientation of the prism, back onto itself. A mirror will only do that at the normal angle of incidence. As a result, corner cube retroreflectors are ideal where precision alignment is difficult or time-consuming. They feature three total internal reflections and will function even at very large angles of incidence. TECHSPEC® N-BK7 Corner Cube Retroreflectors are made from precision N-BK7 for use in a variety of visible light applications.
Description
Incident Light is Reflected Back to the Source 3 Arcsecond Beam Deviation Ideal for Alignment Also Available Mounted Corner cube retroreflectors are designed to reflect any ray or beam entering the prism face, regardless of the orientation of the prism, back onto itself. A mirror will only do that at the normal angle of incidence. As a result, corner cube retroreflectors are ideal where precision alignment is difficult or time-consuming. They feature three total internal reflections and will function even at very large angles of incidence. TECHSPEC® N-BK7 Corner Cube Retroreflectors are made from precision N-BK7 for use in a variety of visible light applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25.4mm Corner Cube Prism Silver and VIS 0 Coated
NT48-607
25.4mm Corner Cube Prism Silver and VIS 0 Coated NT48-607
Incident Light is Reflected Back to the Source 3 Arcsecond Beam Deviation Ideal for Alignment Also Available Mounted Corner cube retroreflectors are designed to reflect any ray or beam entering the prism face, regardless of the orientation of the prism, back onto itself. A mirror will only do that at the normal angle of incidence. As a result, corner cube retroreflectors are ideal where precision alignment is difficult or time-consuming. They feature three total internal reflections and will function even at very large angles of incidence. TECHSPEC® N-BK7 Corner Cube Retroreflectors are made from precision N-BK7 for use in a variety of visible light applications.
  • Incident Light is Reflected Back to the Source
  • 3 Arcsecond Beam Deviation
  • Ideal for Alignment
  • Also Available Mounted

Corner cube retroreflectors are designed to reflect any ray or beam entering the prism face, regardless of the orientation of the prism, back onto itself. A mirror will only do that at the normal angle of incidence. As a result, corner cube retroreflectors are ideal where precision alignment is difficult or time-consuming. They feature three total internal reflections and will function even at very large angles of incidence. TECHSPEC® N-BK7 Corner Cube Retroreflectors are made from precision N-BK7 for use in a variety of visible light applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT48-607
Product Name 25.4mm Corner Cube Prism Silver and VIS 0 Coated
Prism Type Corner Cube Retroreflector
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Wedge
Largest Dimension 25.4 mm (1 inch)
Prism Material BK7 Glass
View Details
Optical Beamsplitters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/10
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Pellin Broca Prism - PBP-110-200-640-600-795-UVFS - CASTECH, Inc.
Specs
Largest Dimension 20 mm (0.7874 inch)
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig
View Details