Edmund Optics Inc. 12.5mm Fused Silica High Power Laser-Line RA Prism 532nm V-Coat NT83-325

Description
355nm, 532nm and 1064nm Options Available High Damage Threshold Ray Deviation of 90° Additional Right Angle Prisms Available TECHSPEC® High Power Laser-Line Right Angle Prisms provide high damage thresholds ranging from 2 - 5J/cm2 allowing for easy integration into most Nd:YAG laser systems. They feature low arcsecond angle tolerance and are made from precision UV fused silica, making them ideal for laser based applications requiring precise alignment.Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.
Description
355nm, 532nm and 1064nm Options Available High Damage Threshold Ray Deviation of 90° Additional Right Angle Prisms Available TECHSPEC® High Power Laser-Line Right Angle Prisms provide high damage thresholds ranging from 2 - 5J/cm2 allowing for easy integration into most Nd:YAG laser systems. They feature low arcsecond angle tolerance and are made from precision UV fused silica, making them ideal for laser based applications requiring precise alignment.Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm Fused Silica High Power Laser-Line RA Prism 532nm V-Coat
NT83-325
12.5mm Fused Silica High Power Laser-Line RA Prism 532nm V-Coat NT83-325
355nm, 532nm and 1064nm Options Available High Damage Threshold Ray Deviation of 90° Additional Right Angle Prisms Available TECHSPEC® High Power Laser-Line Right Angle Prisms provide high damage thresholds ranging from 2 - 5J/cm2 allowing for easy integration into most Nd:YAG laser systems. They feature low arcsecond angle tolerance and are made from precision UV fused silica, making them ideal for laser based applications requiring precise alignment.Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.
  • 355nm, 532nm and 1064nm Options Available
  • High Damage Threshold
  • Ray Deviation of 90°
  • Additional Right Angle Prisms Available

TECHSPEC® High Power Laser-Line Right Angle Prisms provide high damage thresholds ranging from 2 - 5J/cm2 allowing for easy integration into most Nd:YAG laser systems. They feature low arcsecond angle tolerance and are made from precision UV fused silica, making them ideal for laser based applications requiring precise alignment.Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT83-325
Product Name 12.5mm Fused Silica High Power Laser-Line RA Prism 532nm V-Coat
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Corner Retroreflector Cube Prisms -  - CeNing Optics Co., Ltd.
Specs
Prism Type Corner Cube Retroreflector
Largest Dimension 50.8 mm (2 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Equilateral Dispersive Prisms - EQP-600-NSF10 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 60 mm (2.36 inch)
Prism Material SF10 Glass
View Details