Edmund Optics Inc. 30mm, N-BK7 Right Angle Prism, Aluminum & MgF2 Coated NT45-393

Description
Ray Deviation of 90° Left Handed Image Available with Aluminized and AR Coated Faces Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 Right Angle Prisms are made from precision N-BK7 for use in a variety of visible light applications.
Description
Ray Deviation of 90° Left Handed Image Available with Aluminized and AR Coated Faces Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 Right Angle Prisms are made from precision N-BK7 for use in a variety of visible light applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
30mm, N-BK7 Right Angle Prism, Aluminum & MgF2 Coated
NT45-393
30mm, N-BK7 Right Angle Prism, Aluminum & MgF2 Coated NT45-393
Ray Deviation of 90° Left Handed Image Available with Aluminized and AR Coated Faces Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 Right Angle Prisms are made from precision N-BK7 for use in a variety of visible light applications.
  • Ray Deviation of 90°
  • Left Handed Image
  • Available with Aluminized and AR Coated Faces
  • Additional Right Angle Prism Options Available

Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 Right Angle Prisms are made from precision N-BK7 for use in a variety of visible light applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT45-393
Product Name 30mm, N-BK7 Right Angle Prism, Aluminum & MgF2 Coated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Dove Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Dove
Largest Dimension 20 mm (0.7874 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Pellin Broca Prism - PBP-235-400-127-600-795-UVFS - CASTECH, Inc.
Specs
Largest Dimension 40 mm (1.57 inch)
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig
View Details
Penta Prism, N-BK7, A=B=C=12.7 mm - BPP-12.7 - Newport MKS
Specs
Prism Type Penta
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details