Edmund Optics Inc. 15mm VIS 0 Coated Dove Prism NT49-426

Description
Image Rotation of 180° Left Handed Image Ideal for Rotation or Displaced Retroreflection Dove prisms have an unusual and very interesting characteristic " if you look through the prism and rotate it around a longitudinal axis, the image rotates through twice the angle through which the dove prism itself rotates. For optimal peformance, use dove prisms with collimated light. The top surface of each TECHSPEC® Dove Prism is ground and the longest length (specified by dimension B) features an unbeveled sharp edge.TECHSPEC® Dove Prisms are offered uncoated, with anti-reflection coated diagonal faces, or with aluminized diagonal faces. Aluminized dove prisms feature a protected aluminum coating with black Krylon paint on the diagonal faces and are ideal for displaced retroreflection. They provide a u-turn for incident laser beam light. Reflection is displaced 49mm (in 15mm sizes) or 75mm (in 25mm sizes) when incident rays are centered on the diagonal face. Aluminized TECHSPEC® Dove Prisms can be used in imaging systems (with fields of view less than dimension A/ dimension C) to view areas behind the camera or around corners. They can also provide a split image, where one scene is displaced relative to the other.
Description
Image Rotation of 180° Left Handed Image Ideal for Rotation or Displaced Retroreflection Dove prisms have an unusual and very interesting characteristic " if you look through the prism and rotate it around a longitudinal axis, the image rotates through twice the angle through which the dove prism itself rotates. For optimal peformance, use dove prisms with collimated light. The top surface of each TECHSPEC® Dove Prism is ground and the longest length (specified by dimension B) features an unbeveled sharp edge.TECHSPEC® Dove Prisms are offered uncoated, with anti-reflection coated diagonal faces, or with aluminized diagonal faces. Aluminized dove prisms feature a protected aluminum coating with black Krylon paint on the diagonal faces and are ideal for displaced retroreflection. They provide a u-turn for incident laser beam light. Reflection is displaced 49mm (in 15mm sizes) or 75mm (in 25mm sizes) when incident rays are centered on the diagonal face. Aluminized TECHSPEC® Dove Prisms can be used in imaging systems (with fields of view less than dimension A/ dimension C) to view areas behind the camera or around corners. They can also provide a split image, where one scene is displaced relative to the other.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
15mm VIS 0 Coated Dove Prism
NT49-426
15mm VIS 0 Coated Dove Prism NT49-426
Image Rotation of 180° Left Handed Image Ideal for Rotation or Displaced Retroreflection Dove prisms have an unusual and very interesting characteristic " if you look through the prism and rotate it around a longitudinal axis, the image rotates through twice the angle through which the dove prism itself rotates. For optimal peformance, use dove prisms with collimated light. The top surface of each TECHSPEC® Dove Prism is ground and the longest length (specified by dimension B) features an unbeveled sharp edge.TECHSPEC® Dove Prisms are offered uncoated, with anti-reflection coated diagonal faces, or with aluminized diagonal faces. Aluminized dove prisms feature a protected aluminum coating with black Krylon paint on the diagonal faces and are ideal for displaced retroreflection. They provide a u-turn for incident laser beam light. Reflection is displaced 49mm (in 15mm sizes) or 75mm (in 25mm sizes) when incident rays are centered on the diagonal face. Aluminized TECHSPEC® Dove Prisms can be used in imaging systems (with fields of view less than dimension A/ dimension C) to view areas behind the camera or around corners. They can also provide a split image, where one scene is displaced relative to the other.
  • Image Rotation of 180°
  • Left Handed Image
  • Ideal for Rotation or Displaced Retroreflection

Dove prisms have an unusual and very interesting characteristic " if you look through the prism and rotate it around a longitudinal axis, the image rotates through twice the angle through which the dove prism itself rotates. For optimal peformance, use dove prisms with collimated light. The top surface of each TECHSPEC® Dove Prism is ground and the longest length (specified by dimension B) features an unbeveled sharp edge.TECHSPEC® Dove Prisms are offered uncoated, with anti-reflection coated diagonal faces, or with aluminized diagonal faces. Aluminized dove prisms feature a protected aluminum coating with black Krylon paint on the diagonal faces and are ideal for displaced retroreflection. They provide a u-turn for incident laser beam light. Reflection is displaced 49mm (in 15mm sizes) or 75mm (in 25mm sizes) when incident rays are centered on the diagonal face. Aluminized TECHSPEC® Dove Prisms can be used in imaging systems (with fields of view less than dimension A/ dimension C) to view areas behind the camera or around corners. They can also provide a split image, where one scene is displaced relative to the other.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT49-426
Product Name 15mm VIS 0 Coated Dove Prism
Prism Type Dove
Unlock Full Specs
to access all available technical data

Similar Products

Optical Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Anamorphic; Corner Cube Retroreflector; Dove; Equilateral; Penta; Rhomboid; Right Angle; Wedge
Largest Dimension 300 mm (11.81 inch)
Prism Material BK7 Glass; SF10 Glass; UV Grade Fused Silica; SF-11
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Porro Prisms - PRPC-127-127-BK7 - CASTECH, Inc.
Specs
Prism Type Circular Porro Prisms
Largest Dimension 12.7 mm (0.5000 inch)
Prism Material BK7 Glass
View Details
Right-Angle Prism, N-BK7, 5 mm, λ/8, Uncoated - BRAP11 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details