Edmund Optics Inc. 10mm Fused Silica Penta Prism Uncoated NT49-017

Description
Ray Deviation of 90° Right Handed Image Optical Tool for Defining a Right Angle Additional Penta Prism Options Available Penta prisms are five-sided prisms featuring a ray deviation of 90° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. Slight movement of the prism does not affect the true right angle at which light rays are reflected, making a penta prism the ideal optical tool for defining a right angle in an optical system. TECHSPEC® UV Fused Silica Penta Prisms are made from UV fused silica which features low thermal expansion and excellent transmission throughout the UV, visible, and NIR spectral ranges.
Description
Ray Deviation of 90° Right Handed Image Optical Tool for Defining a Right Angle Additional Penta Prism Options Available Penta prisms are five-sided prisms featuring a ray deviation of 90° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. Slight movement of the prism does not affect the true right angle at which light rays are reflected, making a penta prism the ideal optical tool for defining a right angle in an optical system. TECHSPEC® UV Fused Silica Penta Prisms are made from UV fused silica which features low thermal expansion and excellent transmission throughout the UV, visible, and NIR spectral ranges.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
10mm Fused Silica Penta Prism Uncoated
NT49-017
10mm Fused Silica Penta Prism Uncoated NT49-017
Ray Deviation of 90° Right Handed Image Optical Tool for Defining a Right Angle Additional Penta Prism Options Available Penta prisms are five-sided prisms featuring a ray deviation of 90° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. Slight movement of the prism does not affect the true right angle at which light rays are reflected, making a penta prism the ideal optical tool for defining a right angle in an optical system. TECHSPEC® UV Fused Silica Penta Prisms are made from UV fused silica which features low thermal expansion and excellent transmission throughout the UV, visible, and NIR spectral ranges.
  • Ray Deviation of 90°
  • Right Handed Image
  • Optical Tool for Defining a Right Angle
  • Additional Penta Prism Options Available

Penta prisms are five-sided prisms featuring a ray deviation of 90° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. Slight movement of the prism does not affect the true right angle at which light rays are reflected, making a penta prism the ideal optical tool for defining a right angle in an optical system. TECHSPEC® UV Fused Silica Penta Prisms are made from UV fused silica which features low thermal expansion and excellent transmission throughout the UV, visible, and NIR spectral ranges.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT49-017
Product Name 10mm Fused Silica Penta Prism Uncoated
Prism Type Penta
Unlock Full Specs
to access all available technical data

Similar Products

Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Retro-Reflectors - RRP-380-285-BK7 - CASTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector
Largest Dimension 38 mm (1.5 inch)
Prism Material BK7 Glass
View Details
Right-Angle Prism, N-BK7, 10 mm, λ/8, Uncoated - BRAP13 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Fresnel Prism - PR 675 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details