Edmund Optics Inc. 45mm Penta Prism, VIS 0° Coating NT48-603

Description
Ray Deviation of 90° Right Handed Image Optical Tool for Defining a Right Angle Additional Penta Prism Options Available Penta prisms are five-sided prisms featuring a ray deviation of 90° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. Slight movement of the prism does not affect the true right angle at which light rays are reflected, making a penta prism the ideal optical tool for defining a right angle in an optical system. TECHSPEC® N-BK7 Penta Prisms are made from precision N-BK7 for use in a variety of visible light applications.
Description
Ray Deviation of 90° Right Handed Image Optical Tool for Defining a Right Angle Additional Penta Prism Options Available Penta prisms are five-sided prisms featuring a ray deviation of 90° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. Slight movement of the prism does not affect the true right angle at which light rays are reflected, making a penta prism the ideal optical tool for defining a right angle in an optical system. TECHSPEC® N-BK7 Penta Prisms are made from precision N-BK7 for use in a variety of visible light applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
45mm Penta Prism, VIS 0° Coating
NT48-603
45mm Penta Prism, VIS 0° Coating NT48-603
Ray Deviation of 90° Right Handed Image Optical Tool for Defining a Right Angle Additional Penta Prism Options Available Penta prisms are five-sided prisms featuring a ray deviation of 90° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. Slight movement of the prism does not affect the true right angle at which light rays are reflected, making a penta prism the ideal optical tool for defining a right angle in an optical system. TECHSPEC® N-BK7 Penta Prisms are made from precision N-BK7 for use in a variety of visible light applications.
  • Ray Deviation of 90°
  • Right Handed Image
  • Optical Tool for Defining a Right Angle
  • Additional Penta Prism Options Available

Penta prisms are five-sided prisms featuring a ray deviation of 90° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. Slight movement of the prism does not affect the true right angle at which light rays are reflected, making a penta prism the ideal optical tool for defining a right angle in an optical system. TECHSPEC® N-BK7 Penta Prisms are made from precision N-BK7 for use in a variety of visible light applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT48-603
Product Name 45mm Penta Prism, VIS 0° Coating
Prism Type Penta
Unlock Full Specs
to access all available technical data

Similar Products

Corner Retroreflector Cube Prisms -  - CeNing Optics Co., Ltd.
Specs
Prism Type Corner Cube Retroreflector
Largest Dimension 50.8 mm (2 inch)
Prism Material BK7 Glass
View Details
Optical Roof Prisms -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Type Roof
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
View Details
Penta Prism, N-BK7, A=B=C=12.7 mm - BPP-12.7 - Newport MKS
Specs
Prism Type Penta
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details