Edmund Optics Inc. 5mm, N-BK7 High Tolerance RA Prism, Uncoated NT32-539

Description
Ray Deviation of 90° Left Handed Image Low Arcsecond Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 High Tolerance Right Angle Prisms feature low arcsecond angle tolerance and are made from precision N-BK7 for use in a variety of visible light applications.
Description
Ray Deviation of 90° Left Handed Image Low Arcsecond Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 High Tolerance Right Angle Prisms feature low arcsecond angle tolerance and are made from precision N-BK7 for use in a variety of visible light applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
5mm, N-BK7 High Tolerance RA Prism, Uncoated
NT32-539
5mm, N-BK7 High Tolerance RA Prism, Uncoated NT32-539
Ray Deviation of 90° Left Handed Image Low Arcsecond Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 High Tolerance Right Angle Prisms feature low arcsecond angle tolerance and are made from precision N-BK7 for use in a variety of visible light applications.
  • Ray Deviation of 90°
  • Left Handed Image
  • Low Arcsecond Angle Tolerance
  • Additional Right Angle Prism Options Available

Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 High Tolerance Right Angle Prisms feature low arcsecond angle tolerance and are made from precision N-BK7 for use in a variety of visible light applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT32-539
Product Name 5mm, N-BK7 High Tolerance RA Prism, Uncoated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Penta Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Penta
Largest Dimension 42.2 mm (1.66 inch)
Prism Material BK7 Glass
View Details
Optical Wedge Prisms -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Type Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Porro Prisms - PRPC-127-127-BK7 - CASTECH, Inc.
Specs
Prism Type Circular Porro Prisms
Largest Dimension 12.7 mm (0.5000 inch)
Prism Material BK7 Glass
View Details