Our TECHSPEC® Fused Silica Wedge Prisms provide a low coefficient of thermal expansion and high transmittance from the UV to the NIR. TECHSPEC® Fused Silica Wedge Prisms can be used individually to deviate a laser beam by a specific angle, or in pairs for beam steering applications. Two wedge prisms can be used as an anamorphic pair for beam shaping (to correct the elliptical shape of diode outputs). Or, a pair of wedge prisms can steer a beam anywhere within a circle described by the full angle 4T, where T is the deviation from a single prism. This beam steering is accomplished by rotating the two wedge prisms independently of each other, and is typically used to scan a beam to different locations in imaging applications.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Prisms |
| Product Number | NT84-865 |
| Product Name | 5.0 Degree Nom. Fused Silica Wedge Prism Uncoated |
| Prism Type | Wedge |