Edmund Optics Inc. 50mm, N-BK7 High Tolerance RA Prism, AL & VIS 0° Coated NT65-932

Description
Ray Deviation of 90° Left Handed Image Low Arcsecond Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 High Tolerance Right Angle Prisms feature low arcsecond angle tolerance and are made from precision N-BK7 for use in a variety of visible light applications.
Description
Ray Deviation of 90° Left Handed Image Low Arcsecond Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 High Tolerance Right Angle Prisms feature low arcsecond angle tolerance and are made from precision N-BK7 for use in a variety of visible light applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50mm, N-BK7 High Tolerance RA Prism, AL & VIS 0° Coated
NT65-932
50mm, N-BK7 High Tolerance RA Prism, AL & VIS 0° Coated NT65-932
Ray Deviation of 90° Left Handed Image Low Arcsecond Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 High Tolerance Right Angle Prisms feature low arcsecond angle tolerance and are made from precision N-BK7 for use in a variety of visible light applications.
  • Ray Deviation of 90°
  • Left Handed Image
  • Low Arcsecond Angle Tolerance
  • Additional Right Angle Prism Options Available

Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 High Tolerance Right Angle Prisms feature low arcsecond angle tolerance and are made from precision N-BK7 for use in a variety of visible light applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT65-932
Product Name 50mm, N-BK7 High Tolerance RA Prism, AL & VIS 0° Coated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Fresnel Prism - PR 675 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details
Penta Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Penta
Largest Dimension 42.2 mm (1.66 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Retro-Reflectors - RRP-380-285-BK7 - CASTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector
Largest Dimension 38 mm (1.5 inch)
Prism Material BK7 Glass
View Details