Edmund Optics Inc. 40mm Equilateral Prism N-SF11 Uncoated NT65-591

Description
Ideal for Light Dispersion Sizes Ranging from 5 - 50mm Available Uncoated or Anti-Reflection Coated Additional Equilateral Prism Options Available Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.
Description
Ideal for Light Dispersion Sizes Ranging from 5 - 50mm Available Uncoated or Anti-Reflection Coated Additional Equilateral Prism Options Available Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
40mm Equilateral Prism N-SF11 Uncoated
NT65-591
40mm Equilateral Prism N-SF11 Uncoated NT65-591
Ideal for Light Dispersion Sizes Ranging from 5 - 50mm Available Uncoated or Anti-Reflection Coated Additional Equilateral Prism Options Available Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.
  • Ideal for Light Dispersion
  • Sizes Ranging from 5 - 50mm
  • Available Uncoated or Anti-Reflection Coated
  • Additional Equilateral Prism Options Available

Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT65-591
Product Name 40mm Equilateral Prism N-SF11 Uncoated
Prism Type Equilateral
Unlock Full Specs
to access all available technical data

Similar Products

Equilateral Dispersing Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Equilateral
Largest Dimension 50.8 mm (2 inch)
Prism Material SF-11
View Details
Optical Light Pipes/Blocks -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/10
View Details
Penta Prism, N-BK7, A=B=C=25.4 mm - BPP-25.4 - Newport MKS
Specs
Prism Type Penta
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details