Edmund Optics Inc. 25mm Half Penta Prism, Aluminized NT65-590

Description
Deviates Line of Sight by 45° Combine with Schmidt Prism to Create Pechan Prism Penta Prisms Also Available Half-penta prisms are used to deviate the line of sight by 45° without inverting or reverting the image. The reflecting surface is aluminized and over-coated with Inconel and black paint to increase efficiency. Combining a TECHSPEC® Half-Penta Prism with a corresponding size TECHSPEC® Schmidt Prism creates a Pechan prism pair. The Pechan prism pair will invert or revert the image while not deviating the line of sight. It can be used with converging or diverging light for system size reduction.
Description
Deviates Line of Sight by 45° Combine with Schmidt Prism to Create Pechan Prism Penta Prisms Also Available Half-penta prisms are used to deviate the line of sight by 45° without inverting or reverting the image. The reflecting surface is aluminized and over-coated with Inconel and black paint to increase efficiency. Combining a TECHSPEC® Half-Penta Prism with a corresponding size TECHSPEC® Schmidt Prism creates a Pechan prism pair. The Pechan prism pair will invert or revert the image while not deviating the line of sight. It can be used with converging or diverging light for system size reduction.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Half Penta Prism, Aluminized
NT65-590
25mm Half Penta Prism, Aluminized NT65-590
Deviates Line of Sight by 45° Combine with Schmidt Prism to Create Pechan Prism Penta Prisms Also Available Half-penta prisms are used to deviate the line of sight by 45° without inverting or reverting the image. The reflecting surface is aluminized and over-coated with Inconel and black paint to increase efficiency. Combining a TECHSPEC® Half-Penta Prism with a corresponding size TECHSPEC® Schmidt Prism creates a Pechan prism pair. The Pechan prism pair will invert or revert the image while not deviating the line of sight. It can be used with converging or diverging light for system size reduction.
  • Deviates Line of Sight by 45°
  • Combine with Schmidt Prism to Create Pechan Prism
  • Penta Prisms Also Available

Half-penta prisms are used to deviate the line of sight by 45° without inverting or reverting the image. The reflecting surface is aluminized and over-coated with Inconel and black paint to increase efficiency. Combining a TECHSPEC® Half-Penta Prism with a corresponding size TECHSPEC® Schmidt Prism creates a Pechan prism pair. The Pechan prism pair will invert or revert the image while not deviating the line of sight. It can be used with converging or diverging light for system size reduction.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT65-590
Product Name 25mm Half Penta Prism, Aluminized
Prism Type Penta
Unlock Full Specs
to access all available technical data

Similar Products

Optical Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Anamorphic; Corner Cube Retroreflector; Dove; Equilateral; Penta; Rhomboid; Right Angle; Wedge
Largest Dimension 300 mm (11.81 inch)
Prism Material BK7 Glass; SF10 Glass; UV Grade Fused Silica; SF-11
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Dove Prisms - DRP-150-150-UVFS - CASTECH, Inc.
Specs
Prism Type Dove
Largest Dimension 67.4 mm (2.65 inch)
Prism Material UV Grade Fused Silica
View Details
Right-Angle Prism, Precision, UVFS, 25.4 mm, λ/10, 1000-1550 nm - 10SR20AR.18 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details