Edmund Optics Inc. 12.5mm Fused Silica High Tolerance RA Prism, Aluminum & UV-VIS NT47-802

Description
Ray Deviation of 90° Left Handed Image ±40 Arcceconds Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® High Tolerance UV Fused Silica Right Angle Prisms feature low arcsecond angle tolerance and and are made from precision UV fused silica for use in a variety of UV, Visible and NIR applications
Description
Ray Deviation of 90° Left Handed Image ±40 Arcceconds Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® High Tolerance UV Fused Silica Right Angle Prisms feature low arcsecond angle tolerance and and are made from precision UV fused silica for use in a variety of UV, Visible and NIR applications

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm Fused Silica High Tolerance RA Prism, Aluminum & UV-VIS
NT47-802
12.5mm Fused Silica High Tolerance RA Prism, Aluminum & UV-VIS NT47-802
Ray Deviation of 90° Left Handed Image ±40 Arcceconds Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® High Tolerance UV Fused Silica Right Angle Prisms feature low arcsecond angle tolerance and and are made from precision UV fused silica for use in a variety of UV, Visible and NIR applications
  • Ray Deviation of 90°
  • Left Handed Image
  • ±40 Arcceconds Angle Tolerance
  • Additional Right Angle Prism Options Available

Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® High Tolerance UV Fused Silica Right Angle Prisms feature low arcsecond angle tolerance and and are made from precision UV fused silica for use in a variety of UV, Visible and NIR applications

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT47-802
Product Name 12.5mm Fused Silica High Tolerance RA Prism, Aluminum & UV-VIS
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Right Angle
Largest Dimension 50.8 mm (2 inch)
Prism Material BK7 Glass; SF10 Glass; UV Grade Fused Silica
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Equilateral Dispersive Prisms - EQP-200-BK7 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 20 mm (0.7874 inch)
Prism Material BK7 Glass
View Details
Fresnel Prism - PR 729 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details