Edmund Optics Inc. 25mm BBAR Coated Right Angle Prism, NIR I Coated NT84-526

Description
Ideal for Low Power Laser Sources Multiple BBAR Coatings Available Ray Deviation of 90° Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle Prisms are ideal for a range of low power laser line applications. The BBAR coating improves transmission efficiency when compared to uncoated or metalized right angle prisms. Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.
Description
Ideal for Low Power Laser Sources Multiple BBAR Coatings Available Ray Deviation of 90° Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle Prisms are ideal for a range of low power laser line applications. The BBAR coating improves transmission efficiency when compared to uncoated or metalized right angle prisms. Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm BBAR Coated Right Angle Prism, NIR I Coated
NT84-526
25mm BBAR Coated Right Angle Prism, NIR I Coated NT84-526
Ideal for Low Power Laser Sources Multiple BBAR Coatings Available Ray Deviation of 90° Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle Prisms are ideal for a range of low power laser line applications. The BBAR coating improves transmission efficiency when compared to uncoated or metalized right angle prisms. Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.
  • Ideal for Low Power Laser Sources
  • Multiple BBAR Coatings Available
  • Ray Deviation of 90°

Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle Prisms are ideal for a range of low power laser line applications. The BBAR coating improves transmission efficiency when compared to uncoated or metalized right angle prisms. Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT84-526
Product Name 25mm BBAR Coated Right Angle Prism, NIR I Coated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Pellin Broca Prism - PBP-235-400-127-600-795-UVFS - CASTECH, Inc.
Specs
Largest Dimension 40 mm (1.57 inch)
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig
View Details
Right-Angle Prism, N-BK7, 50mm, λ/8, Aluminum Hypotenuse, AR.14 - BRAP19-AV - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Optical Rhomboid Prisms -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Type Rhomboid
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
View Details