Edmund Optics Inc. 10mm Rhomboid Prism,Uncoated NT47-213

Description
Lateral Displacement of Beam Displaces Optical Axis Without Inverting Image Input and Output Beams Parallel to ±30 Arcseconds Beam Displacing Dove Prisms Also Available Rhomboid prisms are commonly used to displace a laser beam without changing its direction. In imaging applications, rhomboid prisms will displace the optical axis without inverting the image. The lateral displacement is equal to the length of the prism (specified by dimension D). Our TECHSPEC® Rhomboid Prisms feature high tolerance angles that keep the output beam parallel to the input beam to within 30arcseconds. They are ideal for demanding displacement applications.
Description
Lateral Displacement of Beam Displaces Optical Axis Without Inverting Image Input and Output Beams Parallel to ±30 Arcseconds Beam Displacing Dove Prisms Also Available Rhomboid prisms are commonly used to displace a laser beam without changing its direction. In imaging applications, rhomboid prisms will displace the optical axis without inverting the image. The lateral displacement is equal to the length of the prism (specified by dimension D). Our TECHSPEC® Rhomboid Prisms feature high tolerance angles that keep the output beam parallel to the input beam to within 30arcseconds. They are ideal for demanding displacement applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
10mm Rhomboid Prism,Uncoated
NT47-213
10mm Rhomboid Prism,Uncoated NT47-213
Lateral Displacement of Beam Displaces Optical Axis Without Inverting Image Input and Output Beams Parallel to ±30 Arcseconds Beam Displacing Dove Prisms Also Available Rhomboid prisms are commonly used to displace a laser beam without changing its direction. In imaging applications, rhomboid prisms will displace the optical axis without inverting the image. The lateral displacement is equal to the length of the prism (specified by dimension D). Our TECHSPEC® Rhomboid Prisms feature high tolerance angles that keep the output beam parallel to the input beam to within 30arcseconds. They are ideal for demanding displacement applications.
  • Lateral Displacement of Beam
  • Displaces Optical Axis Without Inverting Image
  • Input and Output Beams Parallel to ±30 Arcseconds
  • Beam Displacing Dove Prisms Also Available

Rhomboid prisms are commonly used to displace a laser beam without changing its direction. In imaging applications, rhomboid prisms will displace the optical axis without inverting the image. The lateral displacement is equal to the length of the prism (specified by dimension D). Our TECHSPEC® Rhomboid Prisms feature high tolerance angles that keep the output beam parallel to the input beam to within 30arcseconds. They are ideal for demanding displacement applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT47-213
Product Name 10mm Rhomboid Prism,Uncoated
Prism Type Rhomboid
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Wedge
Largest Dimension 25.4 mm (1 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Equilateral Dispersive Prisms - EQP-600-BK7 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 60 mm (2.36 inch)
Prism Material BK7 Glass
View Details
Fresnel Prism - PR 709 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details