Edmund Optics Inc. 50mm Equilateral Prism N-SF11 Uncoated NT49-432

Description
Ideal for Light Dispersion Sizes Ranging from 5 - 50mm Available Uncoated or Anti-Reflection Coated Additional Equilateral Prism Options Available Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.
Description
Ideal for Light Dispersion Sizes Ranging from 5 - 50mm Available Uncoated or Anti-Reflection Coated Additional Equilateral Prism Options Available Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50mm Equilateral Prism N-SF11 Uncoated
NT49-432
50mm Equilateral Prism N-SF11 Uncoated NT49-432
Ideal for Light Dispersion Sizes Ranging from 5 - 50mm Available Uncoated or Anti-Reflection Coated Additional Equilateral Prism Options Available Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.
  • Ideal for Light Dispersion
  • Sizes Ranging from 5 - 50mm
  • Available Uncoated or Anti-Reflection Coated
  • Additional Equilateral Prism Options Available

Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT49-432
Product Name 50mm Equilateral Prism N-SF11 Uncoated
Prism Type Equilateral
Unlock Full Specs
to access all available technical data

Similar Products

Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Equilateral Dispersive Prisms - EQP-600-NSF10 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 60 mm (2.36 inch)
Prism Material SF10 Glass
View Details
Brewster Angle Dispersing Prism, Ultrafast, LaK21, 15 mm, 370-2000 nm - 06LK10 - Newport MKS
Specs
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
Surface Flatness λ/10
View Details
Optical Roof Prisms -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Type Roof
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
View Details