Edmund Optics Inc. 12.5mm, N-BK7 High Tolerance RA Prism, Aluminum Coated NT65-929

Description
Ray Deviation of 90° Left Handed Image Low Arcsecond Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 High Tolerance Right Angle Prisms feature low arcsecond angle tolerance and are made from precision N-BK7 for use in a variety of visible light applications.
Description
Ray Deviation of 90° Left Handed Image Low Arcsecond Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 High Tolerance Right Angle Prisms feature low arcsecond angle tolerance and are made from precision N-BK7 for use in a variety of visible light applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm, N-BK7 High Tolerance RA Prism, Aluminum Coated
NT65-929
12.5mm, N-BK7 High Tolerance RA Prism, Aluminum Coated NT65-929
Ray Deviation of 90° Left Handed Image Low Arcsecond Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 High Tolerance Right Angle Prisms feature low arcsecond angle tolerance and are made from precision N-BK7 for use in a variety of visible light applications.
  • Ray Deviation of 90°
  • Left Handed Image
  • Low Arcsecond Angle Tolerance
  • Additional Right Angle Prism Options Available

Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 High Tolerance Right Angle Prisms feature low arcsecond angle tolerance and are made from precision N-BK7 for use in a variety of visible light applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT65-929
Product Name 12.5mm, N-BK7 High Tolerance RA Prism, Aluminum Coated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Optical Light Pipes/Blocks -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/10
View Details
Light Pipe Homogenizer, 8 x 8 x 100 mm - LPH-PIP-8 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Equilateral Dispersive Prisms - EQP-600-NSF10 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 60 mm (2.36 inch)
Prism Material SF10 Glass
View Details