Edmund Optics Inc. 40mm Penta Prism, MgF NT45-674

Description
Ray Deviation of 90° Right Handed Image Optical Tool for Defining a Right Angle Additional Penta Prism Options Available Penta prisms are five-sided prisms featuring a ray deviation of 90° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. Slight movement of the prism does not affect the true right angle at which light rays are reflected, making a penta prism the ideal optical tool for defining a right angle in an optical system. TECHSPEC® N-BK7 Penta Prisms are made from precision N-BK7 for use in a variety of visible light applications.
Description
Ray Deviation of 90° Right Handed Image Optical Tool for Defining a Right Angle Additional Penta Prism Options Available Penta prisms are five-sided prisms featuring a ray deviation of 90° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. Slight movement of the prism does not affect the true right angle at which light rays are reflected, making a penta prism the ideal optical tool for defining a right angle in an optical system. TECHSPEC® N-BK7 Penta Prisms are made from precision N-BK7 for use in a variety of visible light applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
40mm Penta Prism, MgF
NT45-674
40mm Penta Prism, MgF NT45-674
Ray Deviation of 90° Right Handed Image Optical Tool for Defining a Right Angle Additional Penta Prism Options Available Penta prisms are five-sided prisms featuring a ray deviation of 90° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. Slight movement of the prism does not affect the true right angle at which light rays are reflected, making a penta prism the ideal optical tool for defining a right angle in an optical system. TECHSPEC® N-BK7 Penta Prisms are made from precision N-BK7 for use in a variety of visible light applications.
  • Ray Deviation of 90°
  • Right Handed Image
  • Optical Tool for Defining a Right Angle
  • Additional Penta Prism Options Available

Penta prisms are five-sided prisms featuring a ray deviation of 90° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. Slight movement of the prism does not affect the true right angle at which light rays are reflected, making a penta prism the ideal optical tool for defining a right angle in an optical system. TECHSPEC® N-BK7 Penta Prisms are made from precision N-BK7 for use in a variety of visible light applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT45-674
Product Name 40mm Penta Prism, MgF
Prism Type Penta
Unlock Full Specs
to access all available technical data

Similar Products

Anamorphic Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Anamorphic
Largest Dimension 12 mm (0.4724 inch)
Prism Material SF-11
View Details
Optical Wedge Prisms -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Type Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Porro Prisms - PRPS-127-190-BK7 - CASTECH, Inc.
Specs
Prism Type Square Porro Prisms
Largest Dimension 19 mm (0.7480 inch)
Prism Material BK7 Glass
View Details