Edmund Optics Inc. Unmounted Anamorphic Prism Pair, NIR I Coating NT47-244

Description
Converts Elliptical Beam to Circular Anti-Reflection Coated for Common Diode Wavelengths Mounted and Unmounted Versions Available An anamorphic prism pair is used to expand a laser beam in one dimension. This makes it ideal for converting the elliptical beam shape of laser diodes into a nearly circular one. Mounting our unmounted anamorphic prism pair in the proper orientation will provide magnification ratios from 2:1 - 6:1. Our mounted anamorphic prism pair is tuned to the specific ellipticity of our High Performance Structured Light Laser Diode Modules. Designed at 650nm and broadband anti-reflection (BBAR) coated for 600 1050nm, it provides excellent performance at both 635nm and 670nm.The center of the output beam is displaced 5.9mm from center of the input beam in our mounted anamorphic prism pair. The Dovetail Accessory Mount allows it to rotate with respect to the laser, simplifying bench-top mounting. The C-Accessory Mount allows our full line of C-Mount components to be used in conjunction with the mounted anamorphic prism pair.
Description
Converts Elliptical Beam to Circular Anti-Reflection Coated for Common Diode Wavelengths Mounted and Unmounted Versions Available An anamorphic prism pair is used to expand a laser beam in one dimension. This makes it ideal for converting the elliptical beam shape of laser diodes into a nearly circular one. Mounting our unmounted anamorphic prism pair in the proper orientation will provide magnification ratios from 2:1 - 6:1. Our mounted anamorphic prism pair is tuned to the specific ellipticity of our High Performance Structured Light Laser Diode Modules. Designed at 650nm and broadband anti-reflection (BBAR) coated for 600 1050nm, it provides excellent performance at both 635nm and 670nm.The center of the output beam is displaced 5.9mm from center of the input beam in our mounted anamorphic prism pair. The Dovetail Accessory Mount allows it to rotate with respect to the laser, simplifying bench-top mounting. The C-Accessory Mount allows our full line of C-Mount components to be used in conjunction with the mounted anamorphic prism pair.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Unmounted Anamorphic Prism Pair, NIR I Coating
NT47-244
Unmounted Anamorphic Prism Pair, NIR I Coating NT47-244
Converts Elliptical Beam to Circular Anti-Reflection Coated for Common Diode Wavelengths Mounted and Unmounted Versions Available An anamorphic prism pair is used to expand a laser beam in one dimension. This makes it ideal for converting the elliptical beam shape of laser diodes into a nearly circular one. Mounting our unmounted anamorphic prism pair in the proper orientation will provide magnification ratios from 2:1 - 6:1. Our mounted anamorphic prism pair is tuned to the specific ellipticity of our High Performance Structured Light Laser Diode Modules. Designed at 650nm and broadband anti-reflection (BBAR) coated for 600 1050nm, it provides excellent performance at both 635nm and 670nm.The center of the output beam is displaced 5.9mm from center of the input beam in our mounted anamorphic prism pair. The Dovetail Accessory Mount allows it to rotate with respect to the laser, simplifying bench-top mounting. The C-Accessory Mount allows our full line of C-Mount components to be used in conjunction with the mounted anamorphic prism pair.
  • Converts Elliptical Beam to Circular
  • Anti-Reflection Coated for Common Diode Wavelengths
  • Mounted and Unmounted Versions Available

An anamorphic prism pair is used to expand a laser beam in one dimension. This makes it ideal for converting the elliptical beam shape of laser diodes into a nearly circular one. Mounting our unmounted anamorphic prism pair in the proper orientation will provide magnification ratios from 2:1 - 6:1. Our mounted anamorphic prism pair is tuned to the specific ellipticity of our High Performance Structured Light Laser Diode Modules. Designed at 650nm and broadband anti-reflection (BBAR) coated for 600 1050nm, it provides excellent performance at both 635nm and 670nm.The center of the output beam is displaced 5.9mm from center of the input beam in our mounted anamorphic prism pair. The Dovetail Accessory Mount allows it to rotate with respect to the laser, simplifying bench-top mounting. The C-Accessory Mount allows our full line of C-Mount components to be used in conjunction with the mounted anamorphic prism pair.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT47-244
Product Name Unmounted Anamorphic Prism Pair, NIR I Coating
Prism Type Anamorphic
Unlock Full Specs
to access all available technical data

Similar Products

Equilateral Dispersing Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Equilateral
Largest Dimension 50.8 mm (2 inch)
Prism Material SF-11
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Porro Prisms - PRPC-127-127-UVFS - CASTECH, Inc.
Specs
Prism Type Circular Porro Prisms
Largest Dimension 12.7 mm (0.5000 inch)
Prism Material UV Grade Fused Silica
View Details