Edmund Optics Inc. 15mm, Rhomboid Prism, Uncoated NT49-419

Description
Lateral Displacement of Beam Displaces Optical Axis Without Inverting Image Input and Output Beams Parallel to ±30 Arcseconds Beam Displacing Dove Prisms Also Available Rhomboid prisms are commonly used to displace a laser beam without changing its direction. In imaging applications, rhomboid prisms will displace the optical axis without inverting the image. The lateral displacement is equal to the length of the prism (specified by dimension D). Our TECHSPEC® Rhomboid Prisms feature high tolerance angles that keep the output beam parallel to the input beam to within 30arcseconds. They are ideal for demanding displacement applications.
Description
Lateral Displacement of Beam Displaces Optical Axis Without Inverting Image Input and Output Beams Parallel to ±30 Arcseconds Beam Displacing Dove Prisms Also Available Rhomboid prisms are commonly used to displace a laser beam without changing its direction. In imaging applications, rhomboid prisms will displace the optical axis without inverting the image. The lateral displacement is equal to the length of the prism (specified by dimension D). Our TECHSPEC® Rhomboid Prisms feature high tolerance angles that keep the output beam parallel to the input beam to within 30arcseconds. They are ideal for demanding displacement applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
15mm, Rhomboid Prism, Uncoated
NT49-419
15mm, Rhomboid Prism, Uncoated NT49-419
Lateral Displacement of Beam Displaces Optical Axis Without Inverting Image Input and Output Beams Parallel to ±30 Arcseconds Beam Displacing Dove Prisms Also Available Rhomboid prisms are commonly used to displace a laser beam without changing its direction. In imaging applications, rhomboid prisms will displace the optical axis without inverting the image. The lateral displacement is equal to the length of the prism (specified by dimension D). Our TECHSPEC® Rhomboid Prisms feature high tolerance angles that keep the output beam parallel to the input beam to within 30arcseconds. They are ideal for demanding displacement applications.
  • Lateral Displacement of Beam
  • Displaces Optical Axis Without Inverting Image
  • Input and Output Beams Parallel to ±30 Arcseconds
  • Beam Displacing Dove Prisms Also Available

Rhomboid prisms are commonly used to displace a laser beam without changing its direction. In imaging applications, rhomboid prisms will displace the optical axis without inverting the image. The lateral displacement is equal to the length of the prism (specified by dimension D). Our TECHSPEC® Rhomboid Prisms feature high tolerance angles that keep the output beam parallel to the input beam to within 30arcseconds. They are ideal for demanding displacement applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT49-419
Product Name 15mm, Rhomboid Prism, Uncoated
Prism Type Rhomboid
Unlock Full Specs
to access all available technical data

Similar Products

Rhomboid Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Rhomboid
Largest Dimension 35.4 mm (1.39 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Dove Prisms - DRP-100-100-UVFS - CASTECH, Inc.
Specs
Prism Type Dove
Largest Dimension 44.9 mm (1.77 inch)
Prism Material UV Grade Fused Silica
View Details
Right-Angle Prism, N-BK7, 25mm, λ/8, Aluminum Hypotenuse, AR.14 - BRAP17-AV - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details