Edmund Optics Inc. 25mm Equilateral Prism N-SF11 MgF2 Coating NT47-282

Description
Ideal for Light Dispersion Sizes Ranging from 5 - 50mm Available Uncoated or Anti-Reflection Coated Additional Equilateral Prism Options Available Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.
Description
Ideal for Light Dispersion Sizes Ranging from 5 - 50mm Available Uncoated or Anti-Reflection Coated Additional Equilateral Prism Options Available Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Equilateral Prism N-SF11 MgF2 Coating
NT47-282
25mm Equilateral Prism N-SF11 MgF2 Coating NT47-282
Ideal for Light Dispersion Sizes Ranging from 5 - 50mm Available Uncoated or Anti-Reflection Coated Additional Equilateral Prism Options Available Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.
  • Ideal for Light Dispersion
  • Sizes Ranging from 5 - 50mm
  • Available Uncoated or Anti-Reflection Coated
  • Additional Equilateral Prism Options Available

Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT47-282
Product Name 25mm Equilateral Prism N-SF11 MgF2 Coating
Prism Type Equilateral
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, N-BK7, 25mm, λ/8, Aluminum Hypotenuse, AR.14 - BRAP17-AV - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Porro Prisms - PRPC-127-190-UVFS - CASTECH, Inc.
Specs
Prism Type Circular Porro Prisms
Largest Dimension 19 mm (0.7480 inch)
Prism Material UV Grade Fused Silica
View Details
Fresnel Prism - PR 709 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details