Edmund Optics Inc. 5mm Equilateral Prism N-SF11 Uncoated NT49-430

Description
Ideal for Light Dispersion Sizes Ranging from 5 - 50mm Available Uncoated or Anti-Reflection Coated Additional Equilateral Prism Options Available Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.
Description
Ideal for Light Dispersion Sizes Ranging from 5 - 50mm Available Uncoated or Anti-Reflection Coated Additional Equilateral Prism Options Available Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
5mm Equilateral Prism N-SF11 Uncoated
NT49-430
5mm Equilateral Prism N-SF11 Uncoated NT49-430
Ideal for Light Dispersion Sizes Ranging from 5 - 50mm Available Uncoated or Anti-Reflection Coated Additional Equilateral Prism Options Available Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.
  • Ideal for Light Dispersion
  • Sizes Ranging from 5 - 50mm
  • Available Uncoated or Anti-Reflection Coated
  • Additional Equilateral Prism Options Available

Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT49-430
Product Name 5mm Equilateral Prism N-SF11 Uncoated
Prism Type Equilateral
Unlock Full Specs
to access all available technical data

Similar Products

Rhomboid Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Rhomboid
Largest Dimension 35.4 mm (1.39 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Equilateral Dispersive Prisms - EQP-400-BK7 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 40 mm (1.57 inch)
Prism Material BK7 Glass
View Details
Fresnel Prism - PR 709 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details