Edmund Optics Inc. Unmounted Anamorphic Prism Pair, 405nm Laser-Line Coating NT65-933

Description
Converts Elliptical Beam to Circular Anti-Reflection Coated for Common Diode Wavelengths Mounted and Unmounted Versions Available An anamorphic prism pair is used to expand a laser beam in one dimension. This makes it ideal for converting the elliptical beam shape of laser diodes into a nearly circular one. Mounting our unmounted anamorphic prism pair in the proper orientation will provide magnification ratios from 2:1 - 6:1. Our mounted anamorphic prism pair is tuned to the specific ellipticity of our High Performance Structured Light Laser Diode Modules. Designed at 650nm and broadband anti-reflection (BBAR) coated for 600 1050nm, it provides excellent performance at both 635nm and 670nm.The center of the output beam is displaced 5.9mm from center of the input beam in our mounted anamorphic prism pair. The Dovetail Accessory Mount allows it to rotate with respect to the laser, simplifying bench-top mounting. The C-Accessory Mount allows our full line of C-Mount components to be used in conjunction with the mounted anamorphic prism pair.
Description
Converts Elliptical Beam to Circular Anti-Reflection Coated for Common Diode Wavelengths Mounted and Unmounted Versions Available An anamorphic prism pair is used to expand a laser beam in one dimension. This makes it ideal for converting the elliptical beam shape of laser diodes into a nearly circular one. Mounting our unmounted anamorphic prism pair in the proper orientation will provide magnification ratios from 2:1 - 6:1. Our mounted anamorphic prism pair is tuned to the specific ellipticity of our High Performance Structured Light Laser Diode Modules. Designed at 650nm and broadband anti-reflection (BBAR) coated for 600 1050nm, it provides excellent performance at both 635nm and 670nm.The center of the output beam is displaced 5.9mm from center of the input beam in our mounted anamorphic prism pair. The Dovetail Accessory Mount allows it to rotate with respect to the laser, simplifying bench-top mounting. The C-Accessory Mount allows our full line of C-Mount components to be used in conjunction with the mounted anamorphic prism pair.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Unmounted Anamorphic Prism Pair, 405nm Laser-Line Coating
NT65-933
Unmounted Anamorphic Prism Pair, 405nm Laser-Line Coating NT65-933
Converts Elliptical Beam to Circular Anti-Reflection Coated for Common Diode Wavelengths Mounted and Unmounted Versions Available An anamorphic prism pair is used to expand a laser beam in one dimension. This makes it ideal for converting the elliptical beam shape of laser diodes into a nearly circular one. Mounting our unmounted anamorphic prism pair in the proper orientation will provide magnification ratios from 2:1 - 6:1. Our mounted anamorphic prism pair is tuned to the specific ellipticity of our High Performance Structured Light Laser Diode Modules. Designed at 650nm and broadband anti-reflection (BBAR) coated for 600 1050nm, it provides excellent performance at both 635nm and 670nm.The center of the output beam is displaced 5.9mm from center of the input beam in our mounted anamorphic prism pair. The Dovetail Accessory Mount allows it to rotate with respect to the laser, simplifying bench-top mounting. The C-Accessory Mount allows our full line of C-Mount components to be used in conjunction with the mounted anamorphic prism pair.
  • Converts Elliptical Beam to Circular
  • Anti-Reflection Coated for Common Diode Wavelengths
  • Mounted and Unmounted Versions Available

An anamorphic prism pair is used to expand a laser beam in one dimension. This makes it ideal for converting the elliptical beam shape of laser diodes into a nearly circular one. Mounting our unmounted anamorphic prism pair in the proper orientation will provide magnification ratios from 2:1 - 6:1. Our mounted anamorphic prism pair is tuned to the specific ellipticity of our High Performance Structured Light Laser Diode Modules. Designed at 650nm and broadband anti-reflection (BBAR) coated for 600 1050nm, it provides excellent performance at both 635nm and 670nm.The center of the output beam is displaced 5.9mm from center of the input beam in our mounted anamorphic prism pair. The Dovetail Accessory Mount allows it to rotate with respect to the laser, simplifying bench-top mounting. The C-Accessory Mount allows our full line of C-Mount components to be used in conjunction with the mounted anamorphic prism pair.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT65-933
Product Name Unmounted Anamorphic Prism Pair, 405nm Laser-Line Coating
Prism Type Anamorphic
Unlock Full Specs
to access all available technical data

Similar Products

Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Penta Prisms - RTP-254-254-BK7 - CASTECH, Inc.
Specs
Prism Type Penta
Largest Dimension 25.4 mm (1 inch)
Prism Material BK7 Glass
View Details
Right-Angle Prism, Precision, UVFS, 12.7 mm, λ/10, 650-1000 nm - 05SR20AR.16 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details
Fresnel Prism - PR 727 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details