Edmund Optics Inc. 20mm Fused Silica High Tolerance RA Prism, Aluminum & UV-VIS NT47-804

Description
Ray Deviation of 90° Left Handed Image ±40 Arcceconds Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® High Tolerance UV Fused Silica Right Angle Prisms feature low arcsecond angle tolerance and and are made from precision UV fused silica for use in a variety of UV, Visible and NIR applications
Description
Ray Deviation of 90° Left Handed Image ±40 Arcceconds Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® High Tolerance UV Fused Silica Right Angle Prisms feature low arcsecond angle tolerance and and are made from precision UV fused silica for use in a variety of UV, Visible and NIR applications

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
20mm Fused Silica High Tolerance RA Prism, Aluminum & UV-VIS
NT47-804
20mm Fused Silica High Tolerance RA Prism, Aluminum & UV-VIS NT47-804
Ray Deviation of 90° Left Handed Image ±40 Arcceconds Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® High Tolerance UV Fused Silica Right Angle Prisms feature low arcsecond angle tolerance and and are made from precision UV fused silica for use in a variety of UV, Visible and NIR applications
  • Ray Deviation of 90°
  • Left Handed Image
  • ±40 Arcceconds Angle Tolerance
  • Additional Right Angle Prism Options Available

Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® High Tolerance UV Fused Silica Right Angle Prisms feature low arcsecond angle tolerance and and are made from precision UV fused silica for use in a variety of UV, Visible and NIR applications

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT47-804
Product Name 20mm Fused Silica High Tolerance RA Prism, Aluminum & UV-VIS
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Penta Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Penta
Largest Dimension 42.2 mm (1.66 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Anamorphic Prisms - ANP-X020-050-NSF11 - CASTECH, Inc.
Specs
Prism Type Anamorphic
Prism Material N-SF11
Surface Quality 40-20 Scratch / Dig
View Details
Penta Prism, N-BK7, A=B=C=12.7 mm - BPP-12.7 - Newport MKS
Specs
Prism Type Penta
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details