Edmund Optics Inc. 50mm, N-BK7 Laser-Line RA Prism, 785 V-Coat NT83-227

Description
<0.25% Reflection at Design Wavelength Coatings Available for HeNe, YAG, and Diode Sources Ray Deviation of 90° Additional Right Angle Prisms Available TECHSPEC® Laser-Line Right Angle Prisms are ideally suited for industrial and low power laser applications. These prisms feature tight angle tolerances and are made from precision N-BK7 for use in a variety of visible and NIR applications. Anti-reflection coatings provide <0.25% reflection at the coatings design wavelengths.Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.
Description
<0.25% Reflection at Design Wavelength Coatings Available for HeNe, YAG, and Diode Sources Ray Deviation of 90° Additional Right Angle Prisms Available TECHSPEC® Laser-Line Right Angle Prisms are ideally suited for industrial and low power laser applications. These prisms feature tight angle tolerances and are made from precision N-BK7 for use in a variety of visible and NIR applications. Anti-reflection coatings provide <0.25% reflection at the coatings design wavelengths.Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50mm, N-BK7 Laser-Line RA Prism, 785 V-Coat
NT83-227
50mm, N-BK7 Laser-Line RA Prism, 785 V-Coat NT83-227
<0.25% Reflection at Design Wavelength Coatings Available for HeNe, YAG, and Diode Sources Ray Deviation of 90° Additional Right Angle Prisms Available TECHSPEC® Laser-Line Right Angle Prisms are ideally suited for industrial and low power laser applications. These prisms feature tight angle tolerances and are made from precision N-BK7 for use in a variety of visible and NIR applications. Anti-reflection coatings provide <0.25% reflection at the coatings design wavelengths.Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.
  • <0.25% Reflection at Design Wavelength
  • Coatings Available for HeNe, YAG, and Diode Sources
  • Ray Deviation of 90°
  • Additional Right Angle Prisms Available

TECHSPEC® Laser-Line Right Angle Prisms are ideally suited for industrial and low power laser applications. These prisms feature tight angle tolerances and are made from precision N-BK7 for use in a variety of visible and NIR applications. Anti-reflection coatings provide <0.25% reflection at the coatings design wavelengths.Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT83-227
Product Name 50mm, N-BK7 Laser-Line RA Prism, 785 V-Coat
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Porro Prisms - PRPC-127-127-UVFS - CASTECH, Inc.
Specs
Prism Type Circular Porro Prisms
Largest Dimension 12.7 mm (0.5000 inch)
Prism Material UV Grade Fused Silica
View Details
Right-Angle Prism, Precision, UVFS, 12.7 mm, λ/10, 430-700 nm - 05SR20AR.14 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details
Optical Wedge Prisms -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Type Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
View Details