Edmund Optics Inc. 12.5mm BBAR Coated Right Angle Prism, VIS-NIR Coated NT84-515

Description
Ideal for Low Power Laser Sources Multiple BBAR Coatings Available Ray Deviation of 90° Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle Prisms are ideal for a range of low power laser line applications. The BBAR coating improves transmission efficiency when compared to uncoated or metalized right angle prisms. Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.
Description
Ideal for Low Power Laser Sources Multiple BBAR Coatings Available Ray Deviation of 90° Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle Prisms are ideal for a range of low power laser line applications. The BBAR coating improves transmission efficiency when compared to uncoated or metalized right angle prisms. Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm BBAR Coated Right Angle Prism, VIS-NIR Coated
NT84-515
12.5mm BBAR Coated Right Angle Prism, VIS-NIR Coated NT84-515
Ideal for Low Power Laser Sources Multiple BBAR Coatings Available Ray Deviation of 90° Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle Prisms are ideal for a range of low power laser line applications. The BBAR coating improves transmission efficiency when compared to uncoated or metalized right angle prisms. Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.
  • Ideal for Low Power Laser Sources
  • Multiple BBAR Coatings Available
  • Ray Deviation of 90°

Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle Prisms are ideal for a range of low power laser line applications. The BBAR coating improves transmission efficiency when compared to uncoated or metalized right angle prisms. Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT84-515
Product Name 12.5mm BBAR Coated Right Angle Prism, VIS-NIR Coated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Dove Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Dove
Largest Dimension 20 mm (0.7874 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Porro Prisms - PRPS-254-381-BK7 - CASTECH, Inc.
Specs
Prism Type Square Porro Prisms
Largest Dimension 38.1 mm (1.5 inch)
Prism Material BK7 Glass
View Details
Right-Angle Prism, N-BK7, 7 mm, λ/8, Aluminum Hypotenuse, AR.14 - BRAP12-AV - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details