Edmund Optics Inc. 7.16mm Corner Cube Prism Silver and VIS 0 Coated NT48-605

Description
Incident Light is Reflected Back to the Source 3 Arcsecond Beam Deviation Ideal for Alignment Also Available Mounted Corner cube retroreflectors are designed to reflect any ray or beam entering the prism face, regardless of the orientation of the prism, back onto itself. A mirror will only do that at the normal angle of incidence. As a result, corner cube retroreflectors are ideal where precision alignment is difficult or time-consuming. They feature three total internal reflections and will function even at very large angles of incidence. TECHSPEC® N-BK7 Corner Cube Retroreflectors are made from precision N-BK7 for use in a variety of visible light applications.
Description
Incident Light is Reflected Back to the Source 3 Arcsecond Beam Deviation Ideal for Alignment Also Available Mounted Corner cube retroreflectors are designed to reflect any ray or beam entering the prism face, regardless of the orientation of the prism, back onto itself. A mirror will only do that at the normal angle of incidence. As a result, corner cube retroreflectors are ideal where precision alignment is difficult or time-consuming. They feature three total internal reflections and will function even at very large angles of incidence. TECHSPEC® N-BK7 Corner Cube Retroreflectors are made from precision N-BK7 for use in a variety of visible light applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
7.16mm Corner Cube Prism Silver and VIS 0 Coated
NT48-605
7.16mm Corner Cube Prism Silver and VIS 0 Coated NT48-605
Incident Light is Reflected Back to the Source 3 Arcsecond Beam Deviation Ideal for Alignment Also Available Mounted Corner cube retroreflectors are designed to reflect any ray or beam entering the prism face, regardless of the orientation of the prism, back onto itself. A mirror will only do that at the normal angle of incidence. As a result, corner cube retroreflectors are ideal where precision alignment is difficult or time-consuming. They feature three total internal reflections and will function even at very large angles of incidence. TECHSPEC® N-BK7 Corner Cube Retroreflectors are made from precision N-BK7 for use in a variety of visible light applications.
  • Incident Light is Reflected Back to the Source
  • 3 Arcsecond Beam Deviation
  • Ideal for Alignment
  • Also Available Mounted

Corner cube retroreflectors are designed to reflect any ray or beam entering the prism face, regardless of the orientation of the prism, back onto itself. A mirror will only do that at the normal angle of incidence. As a result, corner cube retroreflectors are ideal where precision alignment is difficult or time-consuming. They feature three total internal reflections and will function even at very large angles of incidence. TECHSPEC® N-BK7 Corner Cube Retroreflectors are made from precision N-BK7 for use in a variety of visible light applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT48-605
Product Name 7.16mm Corner Cube Prism Silver and VIS 0 Coated
Prism Type Corner Cube Retroreflector
Unlock Full Specs
to access all available technical data

Similar Products

Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Dove Prisms - DRP-150-150-UVFS - CASTECH, Inc.
Specs
Prism Type Dove
Largest Dimension 67.4 mm (2.65 inch)
Prism Material UV Grade Fused Silica
View Details
Light Pipe Homogenizer, 6 x 6 x 75 mm - LPH-PIP-6 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Equilateral Dispersing Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Equilateral
Largest Dimension 50.8 mm (2 inch)
Prism Material SF-11
View Details