Edmund Optics Inc. 14mm Amici Roof Prism Uncoated NT45-261

Description
Ray Deviation of 90° Right Handed Image 6 Arcsecond Resolution Amici prisms, also called roof prisms or right angle roof prisms, revert and invert the image as well as bend the line of sight through a 90°angle. Ideal for use in spotting scopes, and any optical instrument where it is desirable to take an inverted image from an objective, turn it right side up, and bend it through a 90° angle in order to maintain the correct visual orientation.
Description
Ray Deviation of 90° Right Handed Image 6 Arcsecond Resolution Amici prisms, also called roof prisms or right angle roof prisms, revert and invert the image as well as bend the line of sight through a 90°angle. Ideal for use in spotting scopes, and any optical instrument where it is desirable to take an inverted image from an objective, turn it right side up, and bend it through a 90° angle in order to maintain the correct visual orientation.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
14mm Amici Roof Prism Uncoated
NT45-261
14mm Amici Roof Prism Uncoated NT45-261
Ray Deviation of 90° Right Handed Image 6 Arcsecond Resolution Amici prisms, also called roof prisms or right angle roof prisms, revert and invert the image as well as bend the line of sight through a 90°angle. Ideal for use in spotting scopes, and any optical instrument where it is desirable to take an inverted image from an objective, turn it right side up, and bend it through a 90° angle in order to maintain the correct visual orientation.
  • Ray Deviation of 90°
  • Right Handed Image
  • 6 Arcsecond Resolution

Amici prisms, also called roof prisms or right angle roof prisms, revert and invert the image as well as bend the line of sight through a 90°angle. Ideal for use in spotting scopes, and any optical instrument where it is desirable to take an inverted image from an objective, turn it right side up, and bend it through a 90° angle in order to maintain the correct visual orientation.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT45-261
Product Name 14mm Amici Roof Prism Uncoated
Prism Type Roof
Unlock Full Specs
to access all available technical data

Similar Products

Penta Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Penta
Largest Dimension 42.2 mm (1.66 inch)
Prism Material BK7 Glass
View Details
Optical Roof Prisms -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Type Roof
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
View Details
Right-Angle Prism, ValuMax, N-BK7, 12.7 mm, Uncoated - BRP-12.7 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details