Edmund Optics Inc. 12.5mm, Rhomboid Prism, VIS 0 Coated NT49-421

Description
Lateral Displacement of Beam Displaces Optical Axis Without Inverting Image Input and Output Beams Parallel to ±30 Arcseconds Beam Displacing Dove Prisms Also Available Rhomboid prisms are commonly used to displace a laser beam without changing its direction. In imaging applications, rhomboid prisms will displace the optical axis without inverting the image. The lateral displacement is equal to the length of the prism (specified by dimension D). Our TECHSPEC® Rhomboid Prisms feature high tolerance angles that keep the output beam parallel to the input beam to within 30arcseconds. They are ideal for demanding displacement applications.
Description
Lateral Displacement of Beam Displaces Optical Axis Without Inverting Image Input and Output Beams Parallel to ±30 Arcseconds Beam Displacing Dove Prisms Also Available Rhomboid prisms are commonly used to displace a laser beam without changing its direction. In imaging applications, rhomboid prisms will displace the optical axis without inverting the image. The lateral displacement is equal to the length of the prism (specified by dimension D). Our TECHSPEC® Rhomboid Prisms feature high tolerance angles that keep the output beam parallel to the input beam to within 30arcseconds. They are ideal for demanding displacement applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm, Rhomboid Prism, VIS 0 Coated
NT49-421
12.5mm, Rhomboid Prism, VIS 0 Coated NT49-421
Lateral Displacement of Beam Displaces Optical Axis Without Inverting Image Input and Output Beams Parallel to ±30 Arcseconds Beam Displacing Dove Prisms Also Available Rhomboid prisms are commonly used to displace a laser beam without changing its direction. In imaging applications, rhomboid prisms will displace the optical axis without inverting the image. The lateral displacement is equal to the length of the prism (specified by dimension D). Our TECHSPEC® Rhomboid Prisms feature high tolerance angles that keep the output beam parallel to the input beam to within 30arcseconds. They are ideal for demanding displacement applications.
  • Lateral Displacement of Beam
  • Displaces Optical Axis Without Inverting Image
  • Input and Output Beams Parallel to ±30 Arcseconds
  • Beam Displacing Dove Prisms Also Available

Rhomboid prisms are commonly used to displace a laser beam without changing its direction. In imaging applications, rhomboid prisms will displace the optical axis without inverting the image. The lateral displacement is equal to the length of the prism (specified by dimension D). Our TECHSPEC® Rhomboid Prisms feature high tolerance angles that keep the output beam parallel to the input beam to within 30arcseconds. They are ideal for demanding displacement applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT49-421
Product Name 12.5mm, Rhomboid Prism, VIS 0 Coated
Prism Type Rhomboid
Unlock Full Specs
to access all available technical data

Similar Products

Dove Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Dove
Largest Dimension 20 mm (0.7874 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Porro Prisms - PRPC-254-381-UVFS - CASTECH, Inc.
Specs
Prism Type Circular Porro Prisms
Largest Dimension 38.1 mm (1.5 inch)
Prism Material UV Grade Fused Silica
View Details
Light Pipe Homogenizer, 4 x 4 x 50 mm - LPH-PIP-4 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details