Edmund Optics Inc. 12.7mm Corner Cube Prism Silver Coated NT45-202

Description
Incident Light is Reflected Back to the Source 3 Arcsecond Beam Deviation Ideal for Alignment Also Available Mounted Corner cube retroreflectors are designed to reflect any ray or beam entering the prism face, regardless of the orientation of the prism, back onto itself. A mirror will only do that at the normal angle of incidence. As a result, corner cube retroreflectors are ideal where precision alignment is difficult or time-consuming. They feature three total internal reflections and will function even at very large angles of incidence. TECHSPEC® N-BK7 Corner Cube Retroreflectors are made from precision N-BK7 for use in a variety of visible light applications.
Description
Incident Light is Reflected Back to the Source 3 Arcsecond Beam Deviation Ideal for Alignment Also Available Mounted Corner cube retroreflectors are designed to reflect any ray or beam entering the prism face, regardless of the orientation of the prism, back onto itself. A mirror will only do that at the normal angle of incidence. As a result, corner cube retroreflectors are ideal where precision alignment is difficult or time-consuming. They feature three total internal reflections and will function even at very large angles of incidence. TECHSPEC® N-BK7 Corner Cube Retroreflectors are made from precision N-BK7 for use in a variety of visible light applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.7mm Corner Cube Prism Silver Coated
NT45-202
12.7mm Corner Cube Prism Silver Coated NT45-202
Incident Light is Reflected Back to the Source 3 Arcsecond Beam Deviation Ideal for Alignment Also Available Mounted Corner cube retroreflectors are designed to reflect any ray or beam entering the prism face, regardless of the orientation of the prism, back onto itself. A mirror will only do that at the normal angle of incidence. As a result, corner cube retroreflectors are ideal where precision alignment is difficult or time-consuming. They feature three total internal reflections and will function even at very large angles of incidence. TECHSPEC® N-BK7 Corner Cube Retroreflectors are made from precision N-BK7 for use in a variety of visible light applications.
  • Incident Light is Reflected Back to the Source
  • 3 Arcsecond Beam Deviation
  • Ideal for Alignment
  • Also Available Mounted

Corner cube retroreflectors are designed to reflect any ray or beam entering the prism face, regardless of the orientation of the prism, back onto itself. A mirror will only do that at the normal angle of incidence. As a result, corner cube retroreflectors are ideal where precision alignment is difficult or time-consuming. They feature three total internal reflections and will function even at very large angles of incidence. TECHSPEC® N-BK7 Corner Cube Retroreflectors are made from precision N-BK7 for use in a variety of visible light applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT45-202
Product Name 12.7mm Corner Cube Prism Silver Coated
Prism Type Corner Cube Retroreflector
Unlock Full Specs
to access all available technical data

Similar Products

Rhomboid Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Rhomboid
Largest Dimension 35.4 mm (1.39 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Porro Prisms - PRPC-127-127-UVFS - CASTECH, Inc.
Specs
Prism Type Circular Porro Prisms
Largest Dimension 12.7 mm (0.5000 inch)
Prism Material UV Grade Fused Silica
View Details
Fresnel Prism - PR 729 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details