Edmund Optics Inc. 9mm Amici Roof Prism Uncoated NT45-662

Description
Ray Deviation of 90° Right Handed Image 6 Arcsecond Resolution Amici prisms, also called roof prisms or right angle roof prisms, revert and invert the image as well as bend the line of sight through a 90°angle. Ideal for use in spotting scopes, and any optical instrument where it is desirable to take an inverted image from an objective, turn it right side up, and bend it through a 90° angle in order to maintain the correct visual orientation.
Description
Ray Deviation of 90° Right Handed Image 6 Arcsecond Resolution Amici prisms, also called roof prisms or right angle roof prisms, revert and invert the image as well as bend the line of sight through a 90°angle. Ideal for use in spotting scopes, and any optical instrument where it is desirable to take an inverted image from an objective, turn it right side up, and bend it through a 90° angle in order to maintain the correct visual orientation.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
9mm Amici Roof Prism Uncoated
NT45-662
9mm Amici Roof Prism Uncoated NT45-662
Ray Deviation of 90° Right Handed Image 6 Arcsecond Resolution Amici prisms, also called roof prisms or right angle roof prisms, revert and invert the image as well as bend the line of sight through a 90°angle. Ideal for use in spotting scopes, and any optical instrument where it is desirable to take an inverted image from an objective, turn it right side up, and bend it through a 90° angle in order to maintain the correct visual orientation.
  • Ray Deviation of 90°
  • Right Handed Image
  • 6 Arcsecond Resolution

Amici prisms, also called roof prisms or right angle roof prisms, revert and invert the image as well as bend the line of sight through a 90°angle. Ideal for use in spotting scopes, and any optical instrument where it is desirable to take an inverted image from an objective, turn it right side up, and bend it through a 90° angle in order to maintain the correct visual orientation.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT45-662
Product Name 9mm Amici Roof Prism Uncoated
Prism Type Roof
Unlock Full Specs
to access all available technical data

Similar Products

Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Equilateral Dispersive Prisms - EQP-300-NSF10 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 30 mm (1.18 inch)
Prism Material SF10 Glass
View Details
Right-Angle Prism, N-BK7, 50 mm, λ/8, Uncoated - BRAP19 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Anamorphic Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Anamorphic
Largest Dimension 12 mm (0.4724 inch)
Prism Material SF-11
View Details