Edmund Optics Inc. 10mm, Fused Silica, Right Angle Prism, Al & AR Coated NT47-792

Description
Ideal for Broadband Applications Available with Aluminized and AR Coated Faces Sizes Ranging from 5 - 50mm Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® UV Fused Silica Right Angle Prisms are made from UV fused silica which features low thermal expansion and excellent transmission throughout the UV, visible, and NIR spectral ranges.
Description
Ideal for Broadband Applications Available with Aluminized and AR Coated Faces Sizes Ranging from 5 - 50mm Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® UV Fused Silica Right Angle Prisms are made from UV fused silica which features low thermal expansion and excellent transmission throughout the UV, visible, and NIR spectral ranges.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
10mm, Fused Silica, Right Angle Prism, Al & AR Coated
NT47-792
10mm, Fused Silica, Right Angle Prism, Al & AR Coated NT47-792
Ideal for Broadband Applications Available with Aluminized and AR Coated Faces Sizes Ranging from 5 - 50mm Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® UV Fused Silica Right Angle Prisms are made from UV fused silica which features low thermal expansion and excellent transmission throughout the UV, visible, and NIR spectral ranges.
  • Ideal for Broadband Applications
  • Available with Aluminized and AR Coated Faces
  • Sizes Ranging from 5 - 50mm
  • Additional Right Angle Prism Options Available

Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® UV Fused Silica Right Angle Prisms are made from UV fused silica which features low thermal expansion and excellent transmission throughout the UV, visible, and NIR spectral ranges.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT47-792
Product Name 10mm, Fused Silica, Right Angle Prism, Al & AR Coated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Corner Retroreflector Cube Prisms -  - CeNing Optics Co., Ltd.
Specs
Prism Type Corner Cube Retroreflector
Largest Dimension 50.8 mm (2 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Dove Prisms - DRP-150-150-BK7 - CASTECH, Inc.
Specs
Prism Type Dove
Largest Dimension 63.5 mm (2.5 inch)
Prism Material BK7 Glass
View Details
Right-Angle Prism, N-BK7, 30 mm, λ/8, Uncoated - BRAP18 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details