Edmund Optics Inc. IR Right Angle Prism, Calcium Fluoride, 12.7mm, Uncoated NT64-116

Description
CaF2, Ge, and ZnSe Substrates Ray Deviation of 90° Ideal for Use with Collimated Sources Additional Infrared Optics Available Infrared (IR) Right Angle Prisms are available in three substrate options. Calcium Fluoride is a low index (1.434) material with excellent transmission from 0.19 - 7μm, making it ideal for applications throughout the UV, Visible, and Infrared spectra. Germanium is a dense material with a high index (n10.6μm = 4.0034), making it ideal for applications from 3 - 12μm where the optical path length needs to be maximized. Zinc Selenide (n10.6μm = 2.4028) is commonly used with CO2 laser applications, and features high transmission from 1 - 16μm.Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.
Description
CaF2, Ge, and ZnSe Substrates Ray Deviation of 90° Ideal for Use with Collimated Sources Additional Infrared Optics Available Infrared (IR) Right Angle Prisms are available in three substrate options. Calcium Fluoride is a low index (1.434) material with excellent transmission from 0.19 - 7μm, making it ideal for applications throughout the UV, Visible, and Infrared spectra. Germanium is a dense material with a high index (n10.6μm = 4.0034), making it ideal for applications from 3 - 12μm where the optical path length needs to be maximized. Zinc Selenide (n10.6μm = 2.4028) is commonly used with CO2 laser applications, and features high transmission from 1 - 16μm.Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
IR Right Angle Prism, Calcium Fluoride, 12.7mm, Uncoated
NT64-116
IR Right Angle Prism, Calcium Fluoride, 12.7mm, Uncoated NT64-116
CaF2, Ge, and ZnSe Substrates Ray Deviation of 90° Ideal for Use with Collimated Sources Additional Infrared Optics Available Infrared (IR) Right Angle Prisms are available in three substrate options. Calcium Fluoride is a low index (1.434) material with excellent transmission from 0.19 - 7μm, making it ideal for applications throughout the UV, Visible, and Infrared spectra. Germanium is a dense material with a high index (n10.6μm = 4.0034), making it ideal for applications from 3 - 12μm where the optical path length needs to be maximized. Zinc Selenide (n10.6μm = 2.4028) is commonly used with CO2 laser applications, and features high transmission from 1 - 16μm.Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.
  • CaF2, Ge, and ZnSe Substrates
  • Ray Deviation of 90°
  • Ideal for Use with Collimated Sources
  • Additional Infrared Optics Available

Infrared (IR) Right Angle Prisms are available in three substrate options. Calcium Fluoride is a low index (1.434) material with excellent transmission from 0.19 - 7μm, making it ideal for applications throughout the UV, Visible, and Infrared spectra. Germanium is a dense material with a high index (n10.6μm = 4.0034), making it ideal for applications from 3 - 12μm where the optical path length needs to be maximized. Zinc Selenide (n10.6μm = 2.4028) is commonly used with CO2 laser applications, and features high transmission from 1 - 16μm.Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT64-116
Product Name IR Right Angle Prism, Calcium Fluoride, 12.7mm, Uncoated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Corner Retroreflector Cube Prisms -  - CeNing Optics Co., Ltd.
Specs
Prism Type Corner Cube Retroreflector
Largest Dimension 50.8 mm (2 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Pellin Broca Prism - PBP-235-400-127-600-795-BK7 - CASTECH, Inc.
Specs
Largest Dimension 40 mm (1.57 inch)
Prism Material BK7 Glass
Surface Quality 10-5 Scratch / Dig
View Details
Right-Angle Prism, Precision, UVFS, 12.7 mm, λ/10, Uncoated - 05SR20 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details