Edmund Optics Inc. 50mm, N-BK7 High Tolerance RA Prism, Uncoated NT49-007

Description
Ray Deviation of 90° Left Handed Image Low Arcsecond Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 High Tolerance Right Angle Prisms feature low arcsecond angle tolerance and are made from precision N-BK7 for use in a variety of visible light applications.
Description
Ray Deviation of 90° Left Handed Image Low Arcsecond Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 High Tolerance Right Angle Prisms feature low arcsecond angle tolerance and are made from precision N-BK7 for use in a variety of visible light applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50mm, N-BK7 High Tolerance RA Prism, Uncoated
NT49-007
50mm, N-BK7 High Tolerance RA Prism, Uncoated NT49-007
Ray Deviation of 90° Left Handed Image Low Arcsecond Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 High Tolerance Right Angle Prisms feature low arcsecond angle tolerance and are made from precision N-BK7 for use in a variety of visible light applications.
  • Ray Deviation of 90°
  • Left Handed Image
  • Low Arcsecond Angle Tolerance
  • Additional Right Angle Prism Options Available

Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 High Tolerance Right Angle Prisms feature low arcsecond angle tolerance and are made from precision N-BK7 for use in a variety of visible light applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT49-007
Product Name 50mm, N-BK7 High Tolerance RA Prism, Uncoated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Fresnel Prism - PR 729 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details
Corner Retroreflector Cube Prisms -  - CeNing Optics Co., Ltd.
Specs
Prism Type Corner Cube Retroreflector
Largest Dimension 50.8 mm (2 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Equilateral Dispersive Prisms - EQP-300-NSF10 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 30 mm (1.18 inch)
Prism Material SF10 Glass
View Details