Edmund Optics Inc. 10mm Equilateral Prism N-SF11 MgF2 Coating NT47-280

Description
Ideal for Light Dispersion Sizes Ranging from 5 - 50mm Available Uncoated or Anti-Reflection Coated Additional Equilateral Prism Options Available Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.
Description
Ideal for Light Dispersion Sizes Ranging from 5 - 50mm Available Uncoated or Anti-Reflection Coated Additional Equilateral Prism Options Available Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
10mm Equilateral Prism N-SF11 MgF2 Coating
NT47-280
10mm Equilateral Prism N-SF11 MgF2 Coating NT47-280
Ideal for Light Dispersion Sizes Ranging from 5 - 50mm Available Uncoated or Anti-Reflection Coated Additional Equilateral Prism Options Available Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.
  • Ideal for Light Dispersion
  • Sizes Ranging from 5 - 50mm
  • Available Uncoated or Anti-Reflection Coated
  • Additional Equilateral Prism Options Available

Equilateral prisms feature three equal 60° angles and are often referred to as dispersing prisms. Equilateral prisms are ideal for wavelength separating applications. Our TECHSPEC® Equilateral Prisms are available uncoated or with a single layer MgF2 anti-reflection coating.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT47-280
Product Name 10mm Equilateral Prism N-SF11 MgF2 Coating
Prism Type Equilateral
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Right Angle
Largest Dimension 50.8 mm (2 inch)
Prism Material BK7 Glass; SF10 Glass; UV Grade Fused Silica
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Equilateral Dispersive Prisms - EQP-300-NSF10 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 30 mm (1.18 inch)
Prism Material SF10 Glass
View Details
Fresnel Prism - PR 675 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details