Edmund Optics Inc. 10mm Penta Prism, MgF NT32-030

Description
Ray Deviation of 90° Right Handed Image Optical Tool for Defining a Right Angle Additional Penta Prism Options Available Penta prisms are five-sided prisms featuring a ray deviation of 90° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. Slight movement of the prism does not affect the true right angle at which light rays are reflected, making a penta prism the ideal optical tool for defining a right angle in an optical system. TECHSPEC® N-BK7 Penta Prisms are made from precision N-BK7 for use in a variety of visible light applications.
Description
Ray Deviation of 90° Right Handed Image Optical Tool for Defining a Right Angle Additional Penta Prism Options Available Penta prisms are five-sided prisms featuring a ray deviation of 90° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. Slight movement of the prism does not affect the true right angle at which light rays are reflected, making a penta prism the ideal optical tool for defining a right angle in an optical system. TECHSPEC® N-BK7 Penta Prisms are made from precision N-BK7 for use in a variety of visible light applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
10mm Penta Prism, MgF
NT32-030
10mm Penta Prism, MgF NT32-030
Ray Deviation of 90° Right Handed Image Optical Tool for Defining a Right Angle Additional Penta Prism Options Available Penta prisms are five-sided prisms featuring a ray deviation of 90° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. Slight movement of the prism does not affect the true right angle at which light rays are reflected, making a penta prism the ideal optical tool for defining a right angle in an optical system. TECHSPEC® N-BK7 Penta Prisms are made from precision N-BK7 for use in a variety of visible light applications.
  • Ray Deviation of 90°
  • Right Handed Image
  • Optical Tool for Defining a Right Angle
  • Additional Penta Prism Options Available

Penta prisms are five-sided prisms featuring a ray deviation of 90° and a right handed image. The reflecting surfaces are aluminized for increased efficiency. Slight movement of the prism does not affect the true right angle at which light rays are reflected, making a penta prism the ideal optical tool for defining a right angle in an optical system. TECHSPEC® N-BK7 Penta Prisms are made from precision N-BK7 for use in a variety of visible light applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT32-030
Product Name 10mm Penta Prism, MgF
Prism Type Penta
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Right Angle
Largest Dimension 50.8 mm (2 inch)
Prism Material BK7 Glass; SF10 Glass; UV Grade Fused Silica
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Penta Prisms - RTP-150-150-BK7 - CASTECH, Inc.
Specs
Prism Type Penta
Largest Dimension 15 mm (0.5906 inch)
Prism Material BK7 Glass
View Details
Right-Angle Prism, Precision, UVFS, 25.4 mm, λ/10, 430-700 nm - 10SR20AR.14 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details