Edmund Optics Inc. 75mm, N-BK7 Right Angle Prism, Uncoated NT47-232

Description
Ray Deviation of 90° Left Handed Image Available with Aluminized and AR Coated Faces Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 Right Angle Prisms are made from precision N-BK7 for use in a variety of visible light applications.
Description
Ray Deviation of 90° Left Handed Image Available with Aluminized and AR Coated Faces Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 Right Angle Prisms are made from precision N-BK7 for use in a variety of visible light applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
75mm, N-BK7 Right Angle Prism, Uncoated
NT47-232
75mm, N-BK7 Right Angle Prism, Uncoated NT47-232
Ray Deviation of 90° Left Handed Image Available with Aluminized and AR Coated Faces Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 Right Angle Prisms are made from precision N-BK7 for use in a variety of visible light applications.
  • Ray Deviation of 90°
  • Left Handed Image
  • Available with Aluminized and AR Coated Faces
  • Additional Right Angle Prism Options Available

Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-BK7 Right Angle Prisms are made from precision N-BK7 for use in a variety of visible light applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT47-232
Product Name 75mm, N-BK7 Right Angle Prism, Uncoated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Optical Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Anamorphic; Corner Cube Retroreflector; Dove; Equilateral; Penta; Rhomboid; Right Angle; Wedge
Largest Dimension 300 mm (11.81 inch)
Prism Material BK7 Glass; SF10 Glass; UV Grade Fused Silica; SF-11
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Porro Prisms - PRPC-127-127-BK7 - CASTECH, Inc.
Specs
Prism Type Circular Porro Prisms
Largest Dimension 12.7 mm (0.5000 inch)
Prism Material BK7 Glass
View Details
Penta Prism, N-BK7, A=B=C=12.7 mm - BPP-12.7 - Newport MKS
Specs
Prism Type Penta
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details