Edmund Optics Inc. 4.0 Degree Nom. Fused Silica Wedge Prism Uncoated NT84-864

Description
Ideal for UV to NIR Beam Steering Applications Range of Beam Deviation Options Superior Surface Characteristics N-BK7 Versions Also Available Our TECHSPEC® Fused Silica Wedge Prisms provide a low coefficient of thermal expansion and high transmittance from the UV to the NIR. TECHSPEC® Fused Silica Wedge Prisms can be used individually to deviate a laser beam by a specific angle, or in pairs for beam steering applications. Two wedge prisms can be used as an anamorphic pair for beam shaping (to correct the elliptical shape of diode outputs). Or, a pair of wedge prisms can steer a beam anywhere within a circle described by the full angle 4T, where T is the deviation from a single prism. This beam steering is accomplished by rotating the two wedge prisms independently of each other, and is typically used to scan a beam to different locations in imaging applications.
Description
Ideal for UV to NIR Beam Steering Applications Range of Beam Deviation Options Superior Surface Characteristics N-BK7 Versions Also Available Our TECHSPEC® Fused Silica Wedge Prisms provide a low coefficient of thermal expansion and high transmittance from the UV to the NIR. TECHSPEC® Fused Silica Wedge Prisms can be used individually to deviate a laser beam by a specific angle, or in pairs for beam steering applications. Two wedge prisms can be used as an anamorphic pair for beam shaping (to correct the elliptical shape of diode outputs). Or, a pair of wedge prisms can steer a beam anywhere within a circle described by the full angle 4T, where T is the deviation from a single prism. This beam steering is accomplished by rotating the two wedge prisms independently of each other, and is typically used to scan a beam to different locations in imaging applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
4.0 Degree Nom. Fused Silica Wedge Prism Uncoated
NT84-864
4.0 Degree Nom. Fused Silica Wedge Prism Uncoated NT84-864
Ideal for UV to NIR Beam Steering Applications Range of Beam Deviation Options Superior Surface Characteristics N-BK7 Versions Also Available Our TECHSPEC® Fused Silica Wedge Prisms provide a low coefficient of thermal expansion and high transmittance from the UV to the NIR. TECHSPEC® Fused Silica Wedge Prisms can be used individually to deviate a laser beam by a specific angle, or in pairs for beam steering applications. Two wedge prisms can be used as an anamorphic pair for beam shaping (to correct the elliptical shape of diode outputs). Or, a pair of wedge prisms can steer a beam anywhere within a circle described by the full angle 4T, where T is the deviation from a single prism. This beam steering is accomplished by rotating the two wedge prisms independently of each other, and is typically used to scan a beam to different locations in imaging applications.
  • Ideal for UV to NIR Beam Steering Applications
  • Range of Beam Deviation Options
  • Superior Surface Characteristics
  • N-BK7 Versions Also Available

Our TECHSPEC® Fused Silica Wedge Prisms provide a low coefficient of thermal expansion and high transmittance from the UV to the NIR. TECHSPEC® Fused Silica Wedge Prisms can be used individually to deviate a laser beam by a specific angle, or in pairs for beam steering applications. Two wedge prisms can be used as an anamorphic pair for beam shaping (to correct the elliptical shape of diode outputs). Or, a pair of wedge prisms can steer a beam anywhere within a circle described by the full angle 4T, where T is the deviation from a single prism. This beam steering is accomplished by rotating the two wedge prisms independently of each other, and is typically used to scan a beam to different locations in imaging applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT84-864
Product Name 4.0 Degree Nom. Fused Silica Wedge Prism Uncoated
Prism Type Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Equilateral Dispersing Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Equilateral
Largest Dimension 50.8 mm (2 inch)
Prism Material SF-11
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Right Angle Prisms - RAPB-254-BK7 - CASTECH, Inc.
Specs
Prism Type Right Angle
Largest Dimension 25.4 mm (1 inch)
Prism Material BK7 Glass
View Details
Right-Angle Prism, ValuMax, N-BK7, 50.8 mm, Uncoated - BRP-50.8 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details