Edmund Optics Inc. 20mm BBAR Coated Right Angle Prism, VIS 0° Coated NT84-509

Description
Ideal for Low Power Laser Sources Multiple BBAR Coatings Available Ray Deviation of 90° Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle Prisms are ideal for a range of low power laser line applications. The BBAR coating improves transmission efficiency when compared to uncoated or metalized right angle prisms. Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.
Description
Ideal for Low Power Laser Sources Multiple BBAR Coatings Available Ray Deviation of 90° Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle Prisms are ideal for a range of low power laser line applications. The BBAR coating improves transmission efficiency when compared to uncoated or metalized right angle prisms. Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
20mm BBAR Coated Right Angle Prism, VIS 0° Coated
NT84-509
20mm BBAR Coated Right Angle Prism, VIS 0° Coated NT84-509
Ideal for Low Power Laser Sources Multiple BBAR Coatings Available Ray Deviation of 90° Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle Prisms are ideal for a range of low power laser line applications. The BBAR coating improves transmission efficiency when compared to uncoated or metalized right angle prisms. Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.
  • Ideal for Low Power Laser Sources
  • Multiple BBAR Coatings Available
  • Ray Deviation of 90°

Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle Prisms are ideal for a range of low power laser line applications. The BBAR coating improves transmission efficiency when compared to uncoated or metalized right angle prisms. Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT84-509
Product Name 20mm BBAR Coated Right Angle Prism, VIS 0° Coated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Wedge
Largest Dimension 25.4 mm (1 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Right Angle Prisms - RAPB-127-UVFS - CASTECH, Inc.
Specs
Prism Type Right Angle
Largest Dimension 12.7 mm (0.5000 inch)
Prism Material UV Grade Fused Silica
View Details
Light Pipe Homogenizer, 4 x 4 x 50 mm - LPH-PIP-4 - Newport MKS
Specs
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details