Edmund Optics Inc. 0.5 Degree Nom. Wedge Prism VIS-NIR Coated NT49-437

Description
Ideal for Beam Steering 0.5° - 15° Beam Deviation Options Available Uncoated or Anti-Reflection Coated Anamorphic Prism Pair Also Available Wedge prisms can be used individually to deviate a laser beam a set angle, or two wedge prisms can be used together for beam steering applications. A single wedge prism's ability to deviate the angle of an incident beam is measured in Diopters with 1 diopter deviating the beam 1cm at a 1m working distance.Two wedge prisms can be used as an anamorphic pair for beam shaping (to correct the elliptical shape of diode outputs). Or, a pair of wedge prisms can steer a beam anywhere within a circle described by the full angle 4θ, where θ is the deviation from a single prism. This beam steering is accomplished by rotating the two wedge prisms independently of each other, and is typically used to scan a beam to different locations in imaging applications.
Description
Ideal for Beam Steering 0.5° - 15° Beam Deviation Options Available Uncoated or Anti-Reflection Coated Anamorphic Prism Pair Also Available Wedge prisms can be used individually to deviate a laser beam a set angle, or two wedge prisms can be used together for beam steering applications. A single wedge prism's ability to deviate the angle of an incident beam is measured in Diopters with 1 diopter deviating the beam 1cm at a 1m working distance.Two wedge prisms can be used as an anamorphic pair for beam shaping (to correct the elliptical shape of diode outputs). Or, a pair of wedge prisms can steer a beam anywhere within a circle described by the full angle 4θ, where θ is the deviation from a single prism. This beam steering is accomplished by rotating the two wedge prisms independently of each other, and is typically used to scan a beam to different locations in imaging applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.5 Degree Nom. Wedge Prism VIS-NIR Coated
NT49-437
0.5 Degree Nom. Wedge Prism VIS-NIR Coated NT49-437
Ideal for Beam Steering 0.5° - 15° Beam Deviation Options Available Uncoated or Anti-Reflection Coated Anamorphic Prism Pair Also Available Wedge prisms can be used individually to deviate a laser beam a set angle, or two wedge prisms can be used together for beam steering applications. A single wedge prism's ability to deviate the angle of an incident beam is measured in Diopters with 1 diopter deviating the beam 1cm at a 1m working distance.Two wedge prisms can be used as an anamorphic pair for beam shaping (to correct the elliptical shape of diode outputs). Or, a pair of wedge prisms can steer a beam anywhere within a circle described by the full angle 4θ, where θ is the deviation from a single prism. This beam steering is accomplished by rotating the two wedge prisms independently of each other, and is typically used to scan a beam to different locations in imaging applications.
  • Ideal for Beam Steering
  • 0.5° - 15° Beam Deviation Options
  • Available Uncoated or Anti-Reflection Coated
  • Anamorphic Prism Pair Also Available

Wedge prisms can be used individually to deviate a laser beam a set angle, or two wedge prisms can be used together for beam steering applications. A single wedge prism's ability to deviate the angle of an incident beam is measured in Diopters with 1 diopter deviating the beam 1cm at a 1m working distance.Two wedge prisms can be used as an anamorphic pair for beam shaping (to correct the elliptical shape of diode outputs). Or, a pair of wedge prisms can steer a beam anywhere within a circle described by the full angle 4θ, where θ is the deviation from a single prism. This beam steering is accomplished by rotating the two wedge prisms independently of each other, and is typically used to scan a beam to different locations in imaging applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT49-437
Product Name 0.5 Degree Nom. Wedge Prism VIS-NIR Coated
Prism Type Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Anamorphic Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Anamorphic
Largest Dimension 12 mm (0.4724 inch)
Prism Material SF-11
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Porro Prisms - PRPC-056-053-BK7 - CASTECH, Inc.
Specs
Prism Type Circular Porro Prisms
Largest Dimension 5.6 mm (0.2205 inch)
Prism Material BK7 Glass
View Details
Right-Angle Prism, N-BK7, 15 mm, λ/8, Uncoated - BRAP15 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details