Edmund Optics Inc. 5mm, N-SF11 Micro Right Angle Prism, Alum. & AR Coated NT47-925

Description
Ray Deviation of 90° Left Handed Image High Refractive Index Material Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-SF11 Right Angle Prisms are made from high index N-SF11. This high refractive index increases the optical path length thus reducing physical working distance requirements. TECHSPEC® N-SF11 Right Angle Prisms are available uncoated or with an aluminized hypotenuse and anti-reflection coated faces.
Description
Ray Deviation of 90° Left Handed Image High Refractive Index Material Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-SF11 Right Angle Prisms are made from high index N-SF11. This high refractive index increases the optical path length thus reducing physical working distance requirements. TECHSPEC® N-SF11 Right Angle Prisms are available uncoated or with an aluminized hypotenuse and anti-reflection coated faces.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
5mm, N-SF11 Micro Right Angle Prism, Alum. & AR Coated
NT47-925
5mm, N-SF11 Micro Right Angle Prism, Alum. & AR Coated NT47-925
Ray Deviation of 90° Left Handed Image High Refractive Index Material Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-SF11 Right Angle Prisms are made from high index N-SF11. This high refractive index increases the optical path length thus reducing physical working distance requirements. TECHSPEC® N-SF11 Right Angle Prisms are available uncoated or with an aluminized hypotenuse and anti-reflection coated faces.
  • Ray Deviation of 90°
  • Left Handed Image
  • High Refractive Index Material
  • Additional Right Angle Prism Options Available

Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-SF11 Right Angle Prisms are made from high index N-SF11. This high refractive index increases the optical path length thus reducing physical working distance requirements. TECHSPEC® N-SF11 Right Angle Prisms are available uncoated or with an aluminized hypotenuse and anti-reflection coated faces.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT47-925
Product Name 5mm, N-SF11 Micro Right Angle Prism, Alum. & AR Coated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Penta Prisms - RTP-127-127-BK7 - CASTECH, Inc.
Specs
Prism Type Penta
Largest Dimension 12.7 mm (0.5000 inch)
Prism Material BK7 Glass
View Details
Right-Angle Prism, ValuMax, N-BK7, 25.4 mm, Uncoated - BRP-25.4 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Optical Retroreflectors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/10
View Details