Edmund Optics Inc. 63.5mm Corner Cube Prism Silver Coated NT48-593

Description
Incident Light is Reflected Back to the Source 3 Arcsecond Beam Deviation Ideal for Alignment Also Available Mounted Corner cube retroreflectors are designed to reflect any ray or beam entering the prism face, regardless of the orientation of the prism, back onto itself. A mirror will only do that at the normal angle of incidence. As a result, corner cube retroreflectors are ideal where precision alignment is difficult or time-consuming. They feature three total internal reflections and will function even at very large angles of incidence. TECHSPEC® N-BK7 Corner Cube Retroreflectors are made from precision N-BK7 for use in a variety of visible light applications.
Description
Incident Light is Reflected Back to the Source 3 Arcsecond Beam Deviation Ideal for Alignment Also Available Mounted Corner cube retroreflectors are designed to reflect any ray or beam entering the prism face, regardless of the orientation of the prism, back onto itself. A mirror will only do that at the normal angle of incidence. As a result, corner cube retroreflectors are ideal where precision alignment is difficult or time-consuming. They feature three total internal reflections and will function even at very large angles of incidence. TECHSPEC® N-BK7 Corner Cube Retroreflectors are made from precision N-BK7 for use in a variety of visible light applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
63.5mm Corner Cube Prism Silver Coated
NT48-593
63.5mm Corner Cube Prism Silver Coated NT48-593
Incident Light is Reflected Back to the Source 3 Arcsecond Beam Deviation Ideal for Alignment Also Available Mounted Corner cube retroreflectors are designed to reflect any ray or beam entering the prism face, regardless of the orientation of the prism, back onto itself. A mirror will only do that at the normal angle of incidence. As a result, corner cube retroreflectors are ideal where precision alignment is difficult or time-consuming. They feature three total internal reflections and will function even at very large angles of incidence. TECHSPEC® N-BK7 Corner Cube Retroreflectors are made from precision N-BK7 for use in a variety of visible light applications.
  • Incident Light is Reflected Back to the Source
  • 3 Arcsecond Beam Deviation
  • Ideal for Alignment
  • Also Available Mounted

Corner cube retroreflectors are designed to reflect any ray or beam entering the prism face, regardless of the orientation of the prism, back onto itself. A mirror will only do that at the normal angle of incidence. As a result, corner cube retroreflectors are ideal where precision alignment is difficult or time-consuming. They feature three total internal reflections and will function even at very large angles of incidence. TECHSPEC® N-BK7 Corner Cube Retroreflectors are made from precision N-BK7 for use in a variety of visible light applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT48-593
Product Name 63.5mm Corner Cube Prism Silver Coated
Prism Type Corner Cube Retroreflector
Unlock Full Specs
to access all available technical data

Similar Products

Dove Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Dove
Largest Dimension 20 mm (0.7874 inch)
Prism Material BK7 Glass
View Details
Optical Roof Prisms -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Prism Type Roof
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Quality 40-20 Scratch / Dig
View Details
Right-Angle Prism, ValuMax, N-BK7, 50.8 mm, Aluminized Hypotenuse - BRP-50.8-A - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details